Texas Instruments LM1085 3A Low Dropout Positive Regulators LM1085IS-ADJ/NOPB

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM1085 3A Low Dropout Positive Regulators - LM1085IS-ADJ/NOPB - Texas Instruments
Dallas, TX, United States
LM1085 3A Low Dropout Positive Regulators
LM1085IS-ADJ/NOPB
LM1085 3A Low Dropout Positive Regulators LM1085IS-ADJ/NOPB
3A Low Dropout Positive Regulators 3-DDPAK/TO-263 -40 to 125

3A Low Dropout Positive Regulators 3-DDPAK/TO-263 -40 to 125

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM1085IS-ADJ/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM1085IS-ADJ/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM1085IS-ADJ/NOPB-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A DDPAK/TO-263-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 3A DDPAK/TO-263-3

Supplier's Site Datasheet
Integrated Circuits - LM1085IS-ADJ/NOPB - LIXINC Electronics Co., Limited
Hong Kong, China
Integrated Circuits
LM1085IS-ADJ/NOPB
Integrated Circuits LM1085IS-ADJ/NOPB
IC REG LIN POS ADJ 3A DDPAK

IC REG LIN POS ADJ 3A DDPAK

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM1085IS-ADJ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM1085IS-ADJ/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM1085IS-ADJ/NOPB
IC REG LIN POS ADJ 3A DDPAK

IC REG LIN POS ADJ 3A DDPAK

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - LM1085IS-ADJ/NOPB - 018632-LM1085IS-ADJ/NOPB - Win Source Electronics
Yishun, Singapore
PMIC - PMIC - Voltage Regulators - Linear - LM1085IS-ADJ/NOPB
018632-LM1085IS-ADJ/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LM1085IS-ADJ/NOPB 018632-LM1085IS-ADJ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 018632-LM1085IS-ADJ/ NOPB Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 1.3V @ 3A Number of Regulators: 1 Output Type: Adjustable Output Current: 3A Output Voltage: 1.25 V to 15 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: DDPAK/TO-263-3 Maximum Input Voltage: 29V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.5V @ 3A Operating Supply Current: 10mA PSRR: 75dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 15V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 018632-LM1085IS-ADJ/NOPB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.3V @ 3A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 3A
Output Voltage: 1.25 V to 15 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: DDPAK/TO-263-3
Maximum Input Voltage: 29V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.5V @ 3A
Operating Supply Current: 10mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 15V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LM1085IS-ADJ/NOPB
LDO Voltage Regulators LM1085IS-ADJ/NOPB
LDO Voltage Regulators 3A LDO POS REG

LDO Voltage Regulators 3A LDO POS REG

Supplier's Site Datasheet
 - 5339375 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage regulator,LM1085IS-A DJ 3A - Power Management ICs - Low Dropout Voltage Regulators

Voltage regulator,LM1085IS-ADJ 3A - Power Management ICs - Low Dropout Voltage Regulators

Supplier's Site
 - 5339375P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage regulator,LM1085IS-A DJ 3A - Power Management ICs - Low Dropout Voltage Regulators Delivery on production packaging - Tube. This product is non-returnable.

Voltage regulator,LM1085IS-ADJ 3A - Power Management ICs - Low Dropout Voltage Regulators
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 1005916 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage regulator,LM1085IS-A DJ 3A - Power Management ICs - Low Dropout Voltage Regulators

Voltage regulator,LM1085IS-ADJ 3A - Power Management ICs - Low Dropout Voltage Regulators

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey LIXINC Electronics Co., Limited Shenzhen Shengyu Electronics Technology Limited Win Source Electronics VAST STOCK CO., LIMITED RS Components, Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LM1085IS-ADJ/NOPB LM1085IS-ADJ/NOPB-ND LM1085IS-ADJ/NOPB LM1085IS-ADJ/NOPB 018632-LM1085IS-ADJ/NOPB LM1085IS-ADJ/NOPB 5339375
Product Name LM1085 3A Low Dropout Positive Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - PMIC - Voltage Regulators - Linear - LM1085IS-ADJ/NOPB LDO Voltage Regulators
Output Polarity Positive Positive Positive Positive
Output Voltage Type Adjustable Output,Fixed Output Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; DDPAK/TO-263,TO-220 TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA DPAK; TO-263; Other; Tube DPAK; TO-263 DPAK; TO-263; Other; DDPAK/TO-263-3 Other; D2PAK (TO-263)
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection; Over Current, Over Temperature Input Overcurrent Protection
IOUT 3 amps 3 amps 3 amps 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

LM117QML-SP 3-Terminal Adjustable Regulator - LM117HRQMLV - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
4 suppliers
LM2940C 1A Low Dropout Regulator - LM2940CSX-12/NOPB - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; TO-220,DDPAK/TO-263
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
7 suppliers
LM2936Q-Q1 Ultra-Low Quiescent Current LDO Voltage Regulator - LM2936QMX-5.0/NOPB - Texas Instruments
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed
Package Type Other; SOT-223,TO-252,VSSOP,SOIC
View Details
7 suppliers
LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951704VYA - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details