Multi-channel low-side power switches from Infineon in Smart Power Technology controllable via SPI Interface. These devices incorporate embedded protective functions and are designed for automotive and industrial applications. They are particularly suitable for applications in engine management, ABS, VSC, and powertrain systems and may be used to drive a variety of loads such as injector valves, relays, solenoids and stepper motors.
Output stages controlled via 8-bit SPI Interface. Embedded current feedback with short-circuit protection. Electrostatic discharge (ESD) protection. Over-temperature & overvoltage protection. Low quiescent current
Power Switch Type = Low Side Power Switch
Switch On Resistance = 1Ohms
Number of Outputs = 6
Voltage = 4.5 - 5.5V
Current = 2A
Mounting Type = Surface Mount
Package Type = DSO-36
Pin Count = 36
Dimensions = 15.9 x 11 x 3.25mm
Length = 15.9mm
Multi-channel low-side power switches from Infineon in Smart Power Technology controllable via SPI Interface. These devices incorporate embedded protective functions and are designed for automotive and industrial applications. They are particularly suitable for applications in engine management, ABS, VSC, and powertrain systems and may be used to drive a variety of loads such as injector valves, relays, solenoids and stepper motors.
Output stages controlled via 8-bit SPI Interface. Embedded current feedback with short-circuit protection. Electrostatic discharge (ESD) protection. Over-temperature & overvoltage protection. Low quiescent current
Power Switch Type = Low Side Power Switch
Switch On Resistance = 1Ohms
Number of Outputs = 6
Voltage = 4.5 - 5.5V
Current = 2A
Mounting Type = Surface Mount
Package Type = DSO-36
Pin Count = 36
Dimensions = 15.9 x 11 x 3.25mm
Length = 15.9mm
Delivery on production packaging - Reel. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | IC Voltage Regulators |
Product Number | 1107721 |
Regulator Category | Intelligent Power Switches |