A range of single and multi-channel protected Smart High-side NMOS-power switches from Infineon
Power Switch Type = High Side Power Switch
Switch On Resistance = 600mOhms
Number of Outputs = 1
Voltage = 40V
Current = 0.4 (Minimum)A
Mounting Type = Surface Mount
Package Type = DSO
Pin Count = 8
Dimensions = 5 x 4 x 1.5mm
Length = 5mm
A range of single and multi-channel protected Smart High-side NMOS-power switches from Infineon
Power Switch Type = High Side Power Switch
Switch On Resistance = 600mOhms
Number of Outputs = 1
Voltage = 40V
Current = 0.4 (Minimum)A
Mounting Type = Surface Mount
Package Type = DSO
Pin Count = 8
Dimensions = 5 x 4 x 1.5mm
Length = 5mm
Delivery on production packaging - Reel. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | IC Voltage Regulators |
Product Number | 1107115 |
Regulator Category | Intelligent Power Switches |