Pin & Socket Connectors HDR ASSY 6 POS R/A SINGLE ROW TIN
Micro MATE-N-LOK PCB headers with a 3mm pitch and 94V-0-rated black or natural coloured housings. The header housings feature polarization to prevent mismating and positive locking tabs that secure the header to the mating cable connector. The through hole Micro MATE-N-LOK headers have boardlocks or a solder tail retention feature for a secure connection to the PCB. The SMT versions have metal hold-downs. These Micro MATE-N-LOK PCB headers are IR reflow, process compatible and are available in vertical and right angle configurations. Versions of these Micro MATE-N-LOK PCB headers are available with a low profile of less than 4.7 mm mating height (see part numbers 2029104-x and 2029030-x).
These 3mm Micro MATE-N-LOK connectors are designed for use in a wide range of applications. Applications include household appliances, lighting, factory automation, data storage and security systems. The low profile versions are ideal for use in the lighting industry but can be used in other applications as well.
⢠High reliability and performance. ⢠Polarization to prevent mis-mating. ⢠Positive lock tabs for secure connection to cable connector. ⢠PCB retention features
Series = Micro MATE-N-LOK
Pitch = 3mm
Number of Contacts = 6
Body Orientation = Right Angle
Shrouded = Shrouded
Mounting Type = Surface Mount
CAD Drawing = 3D CAD Model
Termination Method = Solder
Type = Wire to Board
Contact Material = Brass
Micro MATE-N-LOK PCB headers with a 3mm pitch and 94V-0-rated black or natural coloured housings. The header housings feature polarization to prevent mismating and positive locking tabs that secure the header to the mating cable connector. The through hole Micro MATE-N-LOK headers have boardlocks or a solder tail retention feature for a secure connection to the PCB. The SMT versions have metal hold-downs. These Micro MATE-N-LOK PCB headers are IR reflow, process compatible and are available in vertical and right angle configurations. Versions of these Micro MATE-N-LOK PCB headers are available with a low profile of less than 4.7 mm mating height (see part numbers 2029104-x and 2029030-x).
These 3mm Micro MATE-N-LOK connectors are designed for use in a wide range of applications. Applications include household appliances, lighting, factory automation, data storage and security systems. The low profile versions are ideal for use in the lighting industry but can be used in other applications as well.
⢠High reliability and performance. ⢠Polarization to prevent mis-mating. ⢠Positive lock tabs for secure connection to cable connector. ⢠PCB retention features
Series = Micro MATE-N-LOK
Pitch = 3mm
Number of Contacts = 6
Body Orientation = Right Angle
Shrouded = Shrouded
Mounting Type = Surface Mount
CAD Drawing = 3D CAD Model
Termination Method = Solder
Type = Wire to Board
Contact Material = Brass
Delivery on production packaging - Tape. This product is non-returnable.
Wire-To-Board Connector, Micro MATE-N-LOK Series, Surface Mount, Header, 6, 3 mm RoHS Compliant: Yes
VAST STOCK CO., LIMITED | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | IC Interconnect Components | IC Interconnect Components | IC Interconnect Components |
Product Number | 2-1445057-6 | 4959574 | 98K6150 |
Product Name | Pin & Socket Connectors | Wire-To-Board Connector, Micro Mate-N-Lok Series, Surface Mount, Header, 6, 3 Mm Rohs Compliant Amp Te Connectivity | |
Product Type | IC Socket | IC Headers | IC Headers |
RoHS Compliant | RoHS Compliant | RoHS Compliant | |
Mounting | SMT; PCB | SMT; Solder | |
Current Rating | 5 amps |