A range of Universal MATE-N-LOK Vertical Pin Headers in single row and matrix formats to mount with PCB free plug housings.
Solder tail length 4.4mm (except 720-2073 which has a 5.97 mm tail length). PCB hole dia. 1.78mm. Excludes stand-off of 0.76 mm
Series = Universal MATE-N-LOK
Pitch = 6.35mm
Number of Contacts = 15
Body Orientation = Straight
Shrouded = Shrouded
Mounting Type = Through Hole
CAD Drawing = 3D CAD Model
Termination Method = Solder
Type = Wire to Board
Contact Material = Phosphor Bronze
Delivery on production packaging - Bag. This product is non-returnable.
A range of Universal MATE-N-LOK Vertical Pin Headers in single row and matrix formats to mount with PCB free plug housings.
Solder tail length 4.4mm (except 720-2073 which has a 5.97 mm tail length). PCB hole dia. 1.78mm. Excludes stand-off of 0.76 mm
Series = Universal MATE-N-LOK
Pitch = 6.35mm
Number of Contacts = 15
Body Orientation = Straight
Shrouded = Shrouded
Mounting Type = Through Hole
CAD Drawing = 3D CAD Model
Termination Method = Solder
Type = Wire to Board
Contact Material = Phosphor Bronze
A range of Universal MATE-N-LOK Vertical Pin Headers in single row and matrix formats to mount with PCB free plug housings.
Solder tail length 4.4mm (except 720-2073 which has a 5.97 mm tail length). PCB hole dia. 1.78mm. Excludes stand-off of 0.76 mm
Series = Universal MATE-N-LOK
Pitch = 6.35mm
Number of Contacts = 15
Body Orientation = Straight
Shrouded = Shrouded
Mounting Type = Through Hole
Termination Method = Solder
Contact Material = Phosphor Bronze
Type = Wire to Board
Voltage Rating = 600 V ac
Pin & Socket Connectors 15P PIN HEADER
Win Source Part Number: 1018535-350434-1
Category: Connectors, Interconnects>Rectan
Series: Universal MATE-N-LOK
Number of Positions: 15
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 3
Termination: Solder
Fastening Type: Locking Ramp
Package: Tray
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-2
Applications: General Purpose
Standard Package: 36
Insulation Material: Polyamide (PA), Nylon
Style: Board to Cable/Wire
Pitch - Mating: 0.250" (6.35mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Natural
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.250" (6.35mm)
Contact Length - Post: 0.155" (3.94mm)
Insulation Height: 0.550" (13.97mm)
Contact Shape: Circular
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 3504341,-350434-1-SI
Base Product Number: 350434
RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Win Source Electronics | |
---|---|---|---|---|
Product Category | IC Interconnect Components | IC Interconnect Components | IC Interconnect Components | IC Interconnect Components |
Product Number | 849063P | 1361652 | 350434-1 | 1018535-350434-1 |
Product Name | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | ||
Product Type | IC Headers | IC Headers | IC Socket | IC Headers |
Socket Type | Wire to Board | Wire to Board | ||
Mounting | Through-Hole; Solder | Through-Hole; Solder | Through-Hole; Through Hole | |
Number of Contacts | 15 | 15 | 15 | |
Contacts Pitch | 6.35 mm (0.2500 inches) | 6.35 mm (0.2500 inches) | 6.35 mm (0.2500 inches) |