A range of 1.00mm Pitch Mezzanine IEEE 1386 Receptacles, Surface Mount (SMT) in Dual Row for Vertical Stacking applications.
Allows PCI and S-bus (IEEE 1386) mezzanine cards to connect to VMEbus and Multibus host boards. Suitable for LAN, WAN, telecommunication, PC and workstation applications. Shrouded leaf design (minimises damaging header contacts). Low insertion force sockets. High-temperature LCP housing for use with reflow solder processes. Antiflux design. Mated heights: 8 â 15mm (see combination guide)
Series = PMC Mezzanine
Series Number = 71436
Pitch = 1mm
Number of Contacts = 64
Number of Rows = 2
Body Orientation = Straight
Shrouded = Shrouded
Mounting Type = Surface Mount
Termination Method = Solder
CAD Drawing = 3D CAD Model
Delivery on production packaging - Tube. This product is non-returnable.
A range of 1.00mm Pitch Mezzanine IEEE 1386 Receptacles, Surface Mount (SMT) in Dual Row for Vertical Stacking applications.
Allows PCI and S-bus (IEEE 1386) mezzanine cards to connect to VMEbus and Multibus host boards. Suitable for LAN, WAN, telecommunication, PC and workstation applications. Shrouded leaf design (minimises damaging header contacts). Low insertion force sockets. High-temperature LCP housing for use with reflow solder processes. Antiflux design. Mated heights: 8 â 15mm (see combination guide)
Series = PMC Mezzanine
Series Number = 71436
Pitch = 1mm
Number of Contacts = 64
Number of Rows = 2
Body Orientation = Straight
Shrouded = Shrouded
Mounting Type = Surface Mount
Termination Method = Solder
CAD Drawing = 3D CAD Model
RS Components, Ltd. | |
---|---|
Product Category | IC Interconnect Components |
Product Number | 4477167P |
Product Type | IC Headers |