Headers fully shrouded to protect pins. Nickel + Tin and Gold Plating. Through-hole
Series = QF 50
Series Number = 90571
Pitch = 2.54mm
Number of Contacts = 14
Number of Rows = 2
Body Orientation = Straight
Shrouded = Shrouded
Mounting Type = Through Hole
CAD Drawing = 3D CAD Model
Termination Method = Solder
Headers fully shrouded to protect pins. Nickel + Tin and Gold Plating. Through-hole
Series = QF 50
Series Number = 90571
Pitch = 2.54mm
Number of Contacts = 14
Number of Rows = 2
Body Orientation = Straight
Shrouded = Shrouded
Mounting Type = Through Hole
CAD Drawing = 3D CAD Model
Termination Method = Solder
Delivery on production packaging - Bag. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | IC Interconnect Components |
Product Number | 6706209 |
Product Type | IC Headers |