These DF22 Series 7.92 mm wire to board high current internal power supply header connectors are part of the EnerBee range. The DF22 series has a maximum current capacity of 30A when used with 10 AWG wire. The housings of these DF22 7.92 mm headers feature a robust positive locking mechanism designed to prevent accidental unmating caused by drops or external shocks. When mated, a clear, tactile click is produced which confirms the connector is fully engaged guaranteeing a complete electrical and mechanical connection. This positive locking mechanism is on the centre of the housing which enables even locking and prevents cable entanglement that side locks can cause. Having locks on the side also offers space saving on the PCB enabling high density side by side mounting. The housing design also features various keying options to prevent incorrect insertion to the mating connector when connectors are used with the same number of positions. Guide posts are incorporated that help with accurate placement and orientation on the PCB and to prevent reverse insertion. The contacts of these DF22 PCB header connectors are separated by walls inside the housing giving them electrical isolation from adjacent contacts preventing short circuits. These DF22 header connectors accept resin sealing up to 10 mm without any effect on their performance. This sealing offers protection against dust and moisture penetration. Part numbers DF22-xP-7.92xx have internal keying guides that both face inwards. Part numbers DF22L-xP-7.92xx have internal keying guides that both face left. Part numbers DF22R-xP-7.92xx have internal keying guides that both face right
Series = EnerBee DF22
Pitch = 7.92mm
Number of Contacts = 3
Number of Rows = 1
Body Orientation = Straight
Shrouded = Shrouded
Mounting Type = Through Hole
Termination Method = Solder
Contact Material = Copper Alloy
Type = Board to Wire
Delivery on production packaging - Bag. This product is non-returnable.
These DF22 Series 7.92 mm wire to board high current internal power supply header connectors are part of the EnerBee range. The DF22 series has a maximum current capacity of 30A when used with 10 AWG wire. The housings of these DF22 7.92 mm headers feature a robust positive locking mechanism designed to prevent accidental unmating caused by drops or external shocks. When mated, a clear, tactile click is produced which confirms the connector is fully engaged guaranteeing a complete electrical and mechanical connection. This positive locking mechanism is on the centre of the housing which enables even locking and prevents cable entanglement that side locks can cause. Having locks on the side also offers space saving on the PCB enabling high density side by side mounting. The housing design also features various keying options to prevent incorrect insertion to the mating connector when connectors are used with the same number of positions. Guide posts are incorporated that help with accurate placement and orientation on the PCB and to prevent reverse insertion. The contacts of these DF22 PCB header connectors are separated by walls inside the housing giving them electrical isolation from adjacent contacts preventing short circuits. These DF22 header connectors accept resin sealing up to 10 mm without any effect on their performance. This sealing offers protection against dust and moisture penetration. Part numbers DF22-xP-7.92xx have internal keying guides that both face inwards. Part numbers DF22L-xP-7.92xx have internal keying guides that both face left. Part numbers DF22R-xP-7.92xx have internal keying guides that both face right
Series = EnerBee DF22
Pitch = 7.92mm
Number of Contacts = 3
Number of Rows = 1
Body Orientation = Straight
Shrouded = Shrouded
Mounting Type = Through Hole
Termination Method = Solder
Contact Material = Copper Alloy
Type = Board to Wire
RS Components, Ltd. | |
---|---|
Product Category | IC Interconnect Components |
Product Number | 1113961P |
Product Type | IC Headers |