HIGH-TEMP (UP TO 200°C) CSP BURN-IN & TEST SOCKETS FOR BGA, LGA, QFN, MLCC, AND BUMPED DIE DEVICES OR ANY CUSTOM MACHINED CONFIGURATION
Aries Electronics, Inc.High-Temp (up to 200°C) CSP Burn-in & Test Sockets for BGA, LGA, QFN, MLCC, and Bumped Die Devices or Any Custom Machined Configuration
Aries Electronics, Inc.
Done
Description
KEY PERFORMANCE ELEMENTS – Series AR4HT
High-Temperature 200°C (high-frequency bandwidth, low inductance, and high-current applications in a reliable and durable socket housing)
Excellent Compliance (shorter than other low-profile contacts, enables reliable ATE testing and burn-in). Excellent choice for low-cost hand test applications
MECHANICAL
CONTACT LENGTH (compressed): 0.45mm
PITCH: Released to <0.4mm – Mixed Pitch Available
PACKAGES: BGA, LGA, QFN, DFN, CSP, POP – Full and Partial Arrays Available
STRUCTURE: Silmat® Interposer with Patented Core
INTERPOSER MATERIALS: Ag Particles in Silicone Elastomer with Polyimide Core (patented)
COMPLIANCE RANGE/TRAVEL: Up to 0.23mm
CONTACT FORCE/LEAD (initial): 20-30 grams/lead
OPERATING TEMPERATURE: -67°F to 392°F (-55°C to 200°C)
LIFE EXPECTANCY: Silmat® Interposer >10,000 actuations (influenced by introduction of bias to the IC and the plating of IC leads will impact the degradation of the contact performance)
ELECTRICAL (0.5mm pitch)
BANDWIDTH (frequency response): -1dB at >40GHz
SELF-INDUCTANCE: 0.10nH
MUTUAL INDUCTANCE: 0.02nH
CAPACITANCE TO GROUND: 0.14pF
MUTUAL CAPACITANCE: 0.01pF
CONTACT RESISTANCE (initial): <25mW
CURRENT RATING: 4 amps at 14°C heat rise
High-Temp (up to 200°C) CSP Burn-in & Test Sockets for BGA, LGA, QFN, MLCC, and Bumped Die Devices or Any Custom Machined Configuration
High-Temp (up to 200°C) CSP Burn-in & Test Sockets for BGA, LGA, QFN, MLCC, and Bumped Die Devices or Any Custom Machined Configuration
KEY PERFORMANCE ELEMENTS – Series AR4HT
High-Temperature 200°C (high-frequency bandwidth, low inductance, and high-current applications in a reliable and durable socket housing)
Excellent Compliance (shorter than other low-profile contacts, enables reliable ATE testing and burn-in). Excellent choice for low-cost hand test applications
MECHANICAL
CONTACT LENGTH (compressed): 0.45mm
PITCH: Released to <0.4mm – Mixed Pitch Available
PACKAGES: BGA, LGA, QFN, DFN, CSP, POP – Full and Partial Arrays Available
STRUCTURE: Silmat® Interposer with Patented Core
INTERPOSER MATERIALS: Ag Particles in Silicone Elastomer with Polyimide Core (patented)
COMPLIANCE RANGE/TRAVEL: Up to 0.23mm
CONTACT FORCE/LEAD (initial): 20-30 grams/lead
OPERATING TEMPERATURE: -67°F to 392°F (-55°C to 200°C)
LIFE EXPECTANCY: Silmat® Interposer >10,000 actuations (influenced by introduction of bias to the IC and the plating of IC leads will impact the degradation of the contact performance)
ELECTRICAL (0.5mm pitch)
BANDWIDTH (frequency response): -1dB at >40GHz
SELF-INDUCTANCE: 0.10nH
MUTUAL INDUCTANCE: 0.02nH
CAPACITANCE TO GROUND: 0.14pF
MUTUAL CAPACITANCE: 0.01pF
CONTACT RESISTANCE (initial): <25mW
CURRENT RATING: 4 amps at 14°C heat rise
KEY PERFORMANCE ELEMENTS – Series AR4HT
High-Temperature 200°C (high-frequency bandwidth, low inductance, and high-current applications in a reliable and durable socket housing)
Excellent Compliance (shorter than other low-profile contacts, enables reliable ATE testing and burn-in). Excellent choice for low-cost hand test applications
MECHANICAL
CONTACT LENGTH (compressed): 0.45mm
PITCH: Released to <0.4mm – Mixed Pitch Available
PACKAGES: BGA, LGA, QFN, DFN, CSP, POP – Full and Partial Arrays Available
STRUCTURE: Silmat® Interposer with Patented Core
INTERPOSER MATERIALS: Ag Particles in Silicone Elastomer with Polyimide Core (patented)
COMPLIANCE RANGE/TRAVEL: Up to 0.23mm
CONTACT FORCE/LEAD (initial): 20-30 grams/lead
OPERATING TEMPERATURE: -67°F to 392°F (-55°C to 200°C)
LIFE EXPECTANCY: Silmat® Interposer >10,000 actuations (influenced by introduction of bias to the IC and the plating of IC leads will impact the degradation of the contact performance)
ELECTRICAL (0.5mm pitch)
BANDWIDTH (frequency response): -1dB at >40GHz
SELF-INDUCTANCE: 0.10nH
MUTUAL INDUCTANCE: 0.02nH
CAPACITANCE TO GROUND: 0.14pF
MUTUAL CAPACITANCE: 0.01pF
CONTACT RESISTANCE (initial): <25mW
CURRENT RATING: 4 amps at 14°C heat rise
Supplier's Site
Datasheet
Technical Specifications
Aries Electronics, Inc.
Product Category
IC Interconnect Components
Product Name
High-Temp (up to 200°C) CSP Burn-in & Test Sockets for BGA, LGA, QFN, MLCC, and Bumped Die Devices or Any Custom Machined Configuration