Aries Electronics, Inc. Horizontal Mounting DIP Socket with Bifurcated Contacts – Series 800 Vertisocket™

Description
FEATURES Aries offers a full line of Horizontal Display DIP Sockets for DIP packaging of LEDs, incandescent lamps, DIP switches, test points, etc. Variations of mounting position and pin configuration provide exceptional design freedom Restricted entry for contact protection Accepts standard LEDs and incandescent displays as well as 0.500 [12.70] and 0.600 [15.24] high large displays GENERAL SPECIFICATIONS STANDARD BODY: material black UL 94V-0 4/6 Nylon BIFURCATED CONTACTS: Grade A spring-tempered Phosphor Bronze per QQ-B-750 STANDARD CONTACT PLATING: 10µ [0.25µ] min. Au per MIL-G-45204 over 50µ [1.27µ] min. Ni per QQ-N-290 PLATING OPTIONS: -T 200µ min. matte Sn per ASTM B545-97(2004)e1 over 50µ [1.27µ] min. Ni per QQ-N-290 -TL= 200µ [5.08µ] min. Bright 90/10 Sn/Pb per MIL-T-10727 Type 1 over 50µ [1.27µ] min. Ni per QQ-N-290 SPACER: Fish paper CONTACT CURRENT RATING: 1.5 amps OPERATING TEMPERATURE: 221 °F [105°C] Sn & Sn/Pb plating; 257°F [125°C] Au plating INSERTION FORCE: 110g/pin average WITHDRAWAL FORCE: 75g/pin average ACCEPTS: flat leads up to 0.014 [0.36] thick and 0.020 [0.51] wide; round leads up to 0.020 [0.51] dia. ACCEPTS LEAD LENGTHS: 0.075-0.160 [1.91-4.06] MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE: 0.044 ±0.002 [1.12 ±0.05] dia.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Horizontal Mounting DIP Socket with Bifurcated Contacts – Series 800 Vertisocket™ -  - Aries Electronics, Inc.
Bristol, PA, USA
Horizontal Mounting DIP Socket with Bifurcated Contacts – Series 800 Vertisocket™
Horizontal Mounting DIP Socket with Bifurcated Contacts – Series 800 Vertisocket™
FEATURES Aries offers a full line of Horizontal Display DIP Sockets for DIP packaging of LEDs, incandescent lamps, DIP switches, test points, etc. Variations of mounting position and pin configuration provide exceptional design freedom Restricted entry for contact protection Accepts standard LEDs and incandescent displays as well as 0.500 [12.70] and 0.600 [15.24] high large displays GENERAL SPECIFICATIONS STANDARD BODY: material black UL 94V-0 4/6 Nylon BIFURCATED CONTACTS: Grade A spring-tempered Phosphor Bronze per QQ-B-750 STANDARD CONTACT PLATING: 10µ [0.25µ] min. Au per MIL-G-45204 over 50µ [1.27µ] min. Ni per QQ-N-290 PLATING OPTIONS: -T 200µ min. matte Sn per ASTM B545-97(2004)e1 over 50µ [1.27µ] min. Ni per QQ-N-290 -TL= 200µ [5.08µ] min. Bright 90/10 Sn/Pb per MIL-T-10727 Type 1 over 50µ [1.27µ] min. Ni per QQ-N-290 SPACER: Fish paper CONTACT CURRENT RATING: 1.5 amps OPERATING TEMPERATURE: 221 °F [105°C] Sn & Sn/Pb plating; 257°F [125°C] Au plating INSERTION FORCE: 110g/pin average WITHDRAWAL FORCE: 75g/pin average ACCEPTS: flat leads up to 0.014 [0.36] thick and 0.020 [0.51] wide; round leads up to 0.020 [0.51] dia. ACCEPTS LEAD LENGTHS: 0.075-0.160 [1.91-4.06] MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE: 0.044 ±0.002 [1.12 ±0.05] dia.

FEATURES

  • Aries offers a full line of Horizontal Display DIP Sockets for DIP packaging of LEDs, incandescent lamps, DIP switches, test points, etc.
  • Variations of mounting position and pin configuration provide exceptional design freedom
  • Restricted entry for contact protection
  • Accepts standard LEDs and incandescent displays as well as 0.500 [12.70] and 0.600 [15.24] high large displays

GENERAL SPECIFICATIONS

  • STANDARD BODY: material black UL 94V-0 4/6 Nylon
  • BIFURCATED CONTACTS: Grade A spring-tempered Phosphor Bronze per QQ-B-750
  • STANDARD CONTACT PLATING: 10µ [0.25µ] min. Au per MIL-G-45204 over 50µ [1.27µ] min. Ni per QQ-N-290 PLATING OPTIONS: -T 200µ min. matte Sn per ASTM B545-97(2004)e1 over 50µ [1.27µ] min. Ni per QQ-N-290 -TL= 200µ [5.08µ] min. Bright 90/10 Sn/Pb per MIL-T-10727 Type 1 over 50µ [1.27µ] min. Ni per QQ-N-290
  • SPACER: Fish paper
  • CONTACT CURRENT RATING: 1.5 amps
  • OPERATING TEMPERATURE: 221 °F [105°C] Sn & Sn/Pb plating; 257°F [125°C] Au plating
  • INSERTION FORCE: 110g/pin average
  • WITHDRAWAL FORCE: 75g/pin average
  • ACCEPTS: flat leads up to 0.014 [0.36] thick and 0.020 [0.51] wide; round leads up to 0.020 [0.51] dia.
  • ACCEPTS LEAD LENGTHS: 0.075-0.160 [1.91-4.06]

MOUNTING CONSIDERATIONS

  • SUGGESTED PCB HOLE SIZE: 0.044 ±0.002 [1.12 ±0.05] dia.
Supplier's Site Datasheet

Technical Specifications

  Aries Electronics, Inc.
Product Category IC Interconnect Components
Product Name Horizontal Mounting DIP Socket with Bifurcated Contacts – Series 800 Vertisocket™
Product Type IC Socket
Socket Type DIP
Mounting Through-Hole
Military Standards MIL-G-45204
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
4+4 Pos. Female Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-22496F5-04-04-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
PCB Headers & Receptacles - 102203-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details