ARBO Engineering, Inc. Datasheets for Flow Controllers

Flow controllers monitor and maintain flow-rate variables, typically in process applications.
Flow Controllers: Learn more

Product Name Notes
Light Duty: The KG panel is used for light duty application and includes a local Start/Stop switch, power on indicator and range selector on the face of the panel
ARBO designed the world™s first closed loop, resonant freqwith significant limitations in range, performance and reliability.uency control system in 1982 and patented in 1988! Prior to the development of the...
ARBO's Multiline controller uses an algorithm unlike any other feeder controller. Its basic algorithm is a "predictive integral mode" as opposed to the more commonly used "differential mode". For the...
Both vibratory and DC motor controllers can be supplied loose and are available in chassis mount or rack mount version.
The EC panel is available for both screw (220V) and vibratory feeders (110V and 220V) and are used for heavy duty.
The EG panel is available for both screw (220V) and vibratory feeders (110V, 220V) and are used for normal duty. 
The SCR is basically the electronics controlling the vibratory drive. It is a self-adapting, universal unit, good for all ARBO vibratory drives, from the FA6 to the AF30. It is...