TE Connectivity Automotive Terminals 1-968849-2

Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 15 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.3 - 2.1 MM  [.051 - .083 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 17, 19, 20, 18 Wire Size Search (MMSQ) : 1, .6, .5, .75 Industry Standards Compatible With Agency/Standards Products : LV214 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4500 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC , 85 DEGC , 80 DEGC , 150 DEGC , 110 DEGC , 125 DEGC , 140 DEGC , 120 DEGC , 145 DEGC , 90 DEGC , 105 DEGC , 100 DEGC  [221 DEGF , 302 DEGF , 293 DEGF , 257 DEGF , 212 DEGF , 248 DEGF , 176 DEGF , 284 DEGF , 266 DEGF , 230 DEGF , 185 DEGF , 194 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1-968849-2 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1-968849-2
Automotive Terminals 1-968849-2
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 15 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.3 - 2.1 MM  [.051 - .083 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 17, 19, 20, 18 Wire Size Search (MMSQ) : 1, .6, .5, .75 Industry Standards Compatible With Agency/Standards Products : LV214 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4500 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC , 85 DEGC , 80 DEGC , 150 DEGC , 110 DEGC , 125 DEGC , 140 DEGC , 120 DEGC , 145 DEGC , 90 DEGC , 105 DEGC , 100 DEGC  [221 DEGF , 302 DEGF , 293 DEGF , 257 DEGF , 212 DEGF , 248 DEGF , 176 DEGF , 284 DEGF , 266 DEGF , 230 DEGF , 185 DEGF , 194 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 2.8mm
  • Crimp Type : F-Crimp
  • Interface Plating : Gold (Au)
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 2.8 MM  [.11 INCH ]
  • Terminal Type : Receptacle
  • Typical Current Rating (AMP) : 15
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 1.3 - 2.1 MM  [.051 - .083 INCH ]
  • Wire Size (MMSQ) : .5 - 1
  • Wire Size (AWG) : 20 - 17
  • Wire Size Search (AWG) : 17, 19, 20, 18
  • Wire Size Search (MMSQ) : 1, .6, .5, .75

Industry Standards


  • Compatible With Agency/Standards Products : LV214

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 4500

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 130 DEGC , 85 DEGC , 80 DEGC , 150 DEGC , 110 DEGC , 125 DEGC , 140 DEGC , 120 DEGC , 145 DEGC , 90 DEGC , 105 DEGC , 100 DEGC  [221 DEGF , 302 DEGF , 293 DEGF , 257 DEGF , 212 DEGF , 248 DEGF , 176 DEGF , 284 DEGF , 266 DEGF , 230 DEGF , 185 DEGF , 194 DEGF ]
  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Supplier's Site

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1-968849-2
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1241402-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Automotive Terminals - 1241872-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1062-12-0166 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
3 suppliers
Automotive Terminals - 1060-16-0644 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
2 suppliers