TE Connectivity Automotive Terminals 1-965982-1

Description
Contact Features Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal & Splice Type : Tab Typical Current Rating (AMP) : 30 Dimensions Tab Length : 26.8 MM  [1.05 INCH ] Wire Insulation Diameter : 3.4 MM  [.133 INCH ] Wire Size (MMSQ) : .2 - .5 Wire Size (AWG) : 24 - 20 Wire Size Search (AWG) : 22, 24, 21, 20, 23 Wire Size Search (MMSQ) : .32, .25, .4, .2, .5 Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 3500 Product Type Features Primary Locking Feature : Locking Lance Sealable : No Wire Type : Copper Termination Features Termination Method : Crimp Usage Conditions Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1-965982-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1-965982-1
Automotive Terminals 1-965982-1
Contact Features Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal & Splice Type : Tab Typical Current Rating (AMP) : 30 Dimensions Tab Length : 26.8 MM  [1.05 INCH ] Wire Insulation Diameter : 3.4 MM  [.133 INCH ] Wire Size (MMSQ) : .2 - .5 Wire Size (AWG) : 24 - 20 Wire Size Search (AWG) : 22, 24, 21, 20, 23 Wire Size Search (MMSQ) : .32, .25, .4, .2, .5 Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 3500 Product Type Features Primary Locking Feature : Locking Lance Sealable : No Wire Type : Copper Termination Features Termination Method : Crimp Usage Conditions Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Contact Features


  • Contact Termination Area Plating Material : Tin (Sn)
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 2.8 MM  [.11 INCH ]
  • Terminal & Splice Type : Tab
  • Typical Current Rating (AMP) : 30

Dimensions


  • Tab Length : 26.8 MM  [1.05 INCH ]
  • Wire Insulation Diameter : 3.4 MM  [.133 INCH ]
  • Wire Size (MMSQ) : .2 - .5
  • Wire Size (AWG) : 24 - 20
  • Wire Size Search (AWG) : 22, 24, 21, 20, 23
  • Wire Size Search (MMSQ) : .32, .25, .4, .2, .5

Other


  • Terminal Transmits : 25 - 40 A (Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 3500

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Sealable : No
  • Wire Type : Copper

Termination Features


  • Termination Method : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Supplier's Site
 - 7187902 - RS Components, Ltd.
Corby, Northants, United Kingdom
MCP 2.8 tab timer contacts with single wire sealing system (SWS) steel top spring and 2.79 x 0.81mm mating interface area. These MCP 2.8 tab timer contacts mate with the MCP 2.8 contact system but can also be used in the heavy duty sealed connector series (HDSCS) and Junior Power Timer (JPT) connector system. For suitable wire seal for 726-8957 see stock number 395-7599, for 726-8966 see stock number 395-7583. For cavity plug see stock number 680-6905. Gender = Male For Use With = Wire to Wire Connector Series = AMP MCP 2.8 Minimum Wire Size mm² = 0.2mm² Maximum Wire Size mm² = 0.5mm² Termination Method = Crimp Contact Plating = Tin Contact Material = Copper Tin Alloy Minimum Operating Temperature = -40°C Maximum Operating Temperature = +130°C

MCP 2.8 tab timer contacts with single wire sealing system (SWS) steel top spring and 2.79 x 0.81mm mating interface area. These MCP 2.8 tab timer contacts mate with the MCP 2.8 contact system but can also be used in the heavy duty sealed connector series (HDSCS) and Junior Power Timer (JPT) connector system. For suitable wire seal for 726-8957 see stock number 395-7599, for 726-8966 see stock number 395-7583. For cavity plug see stock number 680-6905.
Gender = Male
For Use With = Wire to Wire Connector
Series = AMP MCP 2.8
Minimum Wire Size mm² = 0.2mm²
Maximum Wire Size mm² = 0.5mm²
Termination Method = Crimp
Contact Plating = Tin
Contact Material = Copper Tin Alloy
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +130°C

Supplier's Site
Heavy Duty Contact, Pin, Crimp, 0.5Mm2; Product Range Amp Te Connectivity - 43AC4155 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Pin, Crimp, 0.5Mm2; Product Range Amp Te Connectivity
43AC4155
Heavy Duty Contact, Pin, Crimp, 0.5Mm2; Product Range Amp Te Connectivity 43AC4155
HEAVY DUTY CONTACT, PIN, CRIMP, 0.5MM2; Product Range:MCP 2.8 Series; Contact Plating:Tin Plated Contacts; Contact Material:Bronze; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes

HEAVY DUTY CONTACT, PIN, CRIMP, 0.5MM2; Product Range:MCP 2.8 Series; Contact Plating:Tin Plated Contacts; Contact Material:Bronze; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes

Supplier's Site Datasheet
Heavy Duty Contact, Pin, Crimp, 0.5Mm2; Product Range Amp Te Connectivity - 10H5827 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Pin, Crimp, 0.5Mm2; Product Range Amp Te Connectivity
10H5827
Heavy Duty Contact, Pin, Crimp, 0.5Mm2; Product Range Amp Te Connectivity 10H5827
HEAVY DUTY CONTACT, PIN, CRIMP, 0.5MM2; Product Range:HDSC MCP 2.8 Series; Contact Plating:Tin Plated Contacts; Contact Material:Bronze; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes

HEAVY DUTY CONTACT, PIN, CRIMP, 0.5MM2; Product Range:HDSC MCP 2.8 Series; Contact Plating:Tin Plated Contacts; Contact Material:Bronze; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrical Contacts Electrodes and Electrode Materials
Product Number 1-965982-1 7187902 43AC4155
Product Name Automotive Terminals Heavy Duty Contact, Pin, Crimp, 0.5Mm2; Product Range Amp Te Connectivity
Type Contact Contact
Shape / Form Tab Pin; Pin
Plating / Coating Tin; Tin (Sn) Tin; Tin Plated Contacts
Applications Motor or Generator Electronics
Length 1.06 inch (26.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 0460-215-1631 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
2 suppliers
Automotive Terminals - 1241380-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
3 suppliers
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details