Guangdong Atmars Industry Co., Limited Datasheets for Ovens (industrial)

Industrial ovens are batch or continuous process enclosures or tunnels that are insulated and used for thermal processing. Ovens are lower temperature (usually < 1400° F) thermal processing units, usually without refractory insulation.
Ovens (industrial): Learn more

Product Name Notes
ATMARS three layers oven adopts upper, middle and lower three-layer design, each layer is equipped with a touch screen for independent temperature control and a large flow rotor and fan...
Double-door high-temperature oven is also called industrial oven. Its design can meet the high-temperature drying requirements of industrial large-scale test products. It is equipped with a large-flow fan and the...
Double-Layers Explosion-Proof Oven is a high and low-temperature test device for explosive samples, which is mainly used in the new energy battery industry, battery cell or module and PACK to...
Explosion Proof Ovens from ATMARS are designed for safe heat treatment and drying processes of materials with high solvent content in industries such as aerospace, chemical, paint and basic materials.
Inert gas oven is a new type of industrial-grade drying equipment, forming high-temperature hot air with uniform temperature that heats the inside of the box to ensure that the inside...
The precision oven is a floor-type hot air circulation drying oven equipment selection with a digital display temperature control system and over temperature controller, which can perform intelligent temperature control.