FUSE BOARD MOUNT 1A 63VDC 1206
Manufacturer: AVX Corporation
Win Source Part Number: 1037334-F1206B1R00FS
Packaging: Reel - TR
Current Rating: 1A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 63V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 50A
Approvals: cUL, UL
Mounting: SMD (SMT)
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C
Nominal Melting - I2t: 0.0030
Nominal Cold Resistance: 0.18 Ohm
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
1A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
1A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
1A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | DigiKey | Richardson RFPD | |
---|---|---|---|---|
Product Category | Fuses | Fuses | Fuses | Fuses |
Product Number | F1206B1R00FSTR | 1037334-F1206B1R00FSTR | 478-10951-6-ND | F1206B1R00FS |
Product Name | Circuit Protection - Fuses | Fuses - F1206B1R00FSTR | Fuses | High Speed Fuse |
Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
Rated Voltage | 63 volts | 63 volts | 63 volts | |
Rated Current | 1 amps | 1 amps | 1 amps | |
Rated Breaking Capacity | 50 amps | 50 amps | 50 amps |