From Mersen, a range of cylindrical PV (photovoltaic) midget fuses especially designed for the protection of all photovoltaic systems. The 10 x 38 mm HP6M series of midget fuses are available in wide range of current ratings to accommodate most applications. Durable in construction and with the ability to withstand continuous temperature and current cycling the HP6M fuses are ideal for enhancing system longevity.
⢠10 x 38 mm universal size. ⢠Low fault current interrupting capability. ⢠Temperature cycle withstand capability. ⢠Durable construction. ⢠Enhanced system longevity. ⢠Guaranteed operation and high temperatures
⢠Battery charge controllers. ⢠Inline PV module protection. ⢠Inverters. ⢠PV string/arrays. ⢠Combiner box applications
Current Rating = 15A
Voltage Rating = 600V dc
Fuse Size = 10 x 38mm
Diameter = 10.3mm
Overall Length = 38.1mm
Body Material = Glass Melamine
Application Category = gPV
Size Designation = Midget
UL Class = UL2579
From Mersen, a range of cylindrical PV (photovoltaic) midget fuses especially designed for the protection of all photovoltaic systems. The 10 x 38 mm HP6M series of midget fuses are available in wide range of current ratings to accommodate most applications. Durable in construction and with the ability to withstand continuous temperature and current cycling the HP6M fuses are ideal for enhancing system longevity.
⢠10 x 38 mm universal size. ⢠Low fault current interrupting capability. ⢠Temperature cycle withstand capability. ⢠Durable construction. ⢠Enhanced system longevity. ⢠Guaranteed operation and high temperatures
⢠Battery charge controllers. ⢠Inline PV module protection. ⢠Inverters. ⢠PV string/arrays. ⢠Combiner box applications
Current Rating = 15A
Voltage Rating = 600V dc
Fuse Size = 10 x 38mm
Diameter = 10.3mm
Overall Length = 38.1mm
Body Material = Glass Melamine
Application Category = gPV
Size Designation = Midget
UL Class = UL2579
RS Components, Ltd. | |
---|---|
Product Category | Fuses |
Product Number | 1360548 |
Fuse Type | Midget |