Mersen Amp-Trap® A100P 1000VAC 750VDC A100P1000-4TA

Description
A100P Amp-Trap® Form 101 high speed fuses are rated 1000V, extending the range of protection for UPS systems, AC and DC drives, reduced voltage motor starters and similar applications where lower I2t and superior reliability are needed. With ratings from 15 through 1000 amperes, a wide range of high voltage applications can be served. Features Low I2t minimizes damage to protected components on short circuit Controlled arc voltage reduces stress to circuit components during fuse clearing Wide range of ampere ratings Applications Protection of UPS systems AC/DC drives, reduced voltage motor starters and other 1000V or less semiconductor devices
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amp-Trap® A100P 1000VAC 750VDC - A100P1000-4TA - Mersen
Newburyport, MA, USA
Amp-Trap® A100P 1000VAC 750VDC
A100P1000-4TA
Amp-Trap® A100P 1000VAC 750VDC A100P1000-4TA
A100P Amp-Trap® Form 101 high speed fuses are rated 1000V, extending the range of protection for UPS systems, AC and DC drives, reduced voltage motor starters and similar applications where lower I2t and superior reliability are needed. With ratings from 15 through 1000 amperes, a wide range of high voltage applications can be served. Features Low I2t minimizes damage to protected components on short circuit Controlled arc voltage reduces stress to circuit components during fuse clearing Wide range of ampere ratings Applications Protection of UPS systems AC/DC drives, reduced voltage motor starters and other 1000V or less semiconductor devices

A100P Amp-Trap® Form 101 high speed fuses are rated 1000V, extending the range of protection for UPS systems, AC and DC drives, reduced voltage motor starters and similar applications where lower I2t and superior reliability are needed. With ratings from 15 through 1000 amperes, a wide range of high voltage applications can be served.
Features

  • Low I2t minimizes damage to protected components on short circuit
  • Controlled arc voltage reduces stress to circuit components during fuse clearing
  • Wide range of ampere ratings

Applications

  • Protection of UPS systems AC/DC drives, reduced voltage motor starters and other 1000V or less semiconductor devices
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number A100P1000-4TA
Product Name Amp-Trap® A100P 1000VAC 750VDC
Fuse Material GMG
Mounting Bolted
Approvals / Standards RoHS; UL
Operating Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Operating Temperature 40 to 125 C (104 to 257 F)
View Details
3 suppliers
5x20mm Fast-Acting Glass Body Cartridge Fuse Designed to IEC Specification - 0217.050 - Littelfuse, Inc.
Specs
Fuse Material Glass
Approvals / Standards RoHS; IEC
Features Fast Acting
View Details
TF Thin Film Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 5 amps
View Details