Mersen NRN (250V) and NRS (600V) fuses are standard non-time delay fuses, with a 10kA short circuit rating. 250 Volt NRN 15 amp through 60 amp fuses are certified as Type "P" fuses, satisfying the Canadian Electrical Code for low melting-point non-time delay fuses. Also qualifying for Type "P" are OTN15 through OTN60, which are Class K-5 fuses with a 50kA short circuit rating (found in the OT/OTS section of this cata log).
Features
Mersen | |
---|---|
Product Category | Fuses |
Product Number | NRN600 |
Product Name | NRN - Class H |
Fuse Material | PolyTube |
Mounting | Clip |
Operating Temperature | 80 C (176 F) |