Mersen Amp-Trap® A150X 1500VAC 1000VDC A150X20-1

Description
A150X Amp-Trap® Form 101 Semiconductor Protection fuses, rated up to 1000A, 1500VAC/DC are suitable for traction drive and auxiliary circuits and for high voltage heavy duty rectifier applications. A150X fuses are suitable for use up to 1500VDC on circuits depending on time constant. Features 1500VAC/DC rated for wide range of applications Heavy duty links Rugged fiberglass body Applications Protection of traction drive and auxiliary circuits, etc. Protection of heavy-duty rectifiers or heavy-duty higher voltage rectifiers Common DC bus protection up to 1500VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amp-Trap® A150X 1500VAC 1000VDC - A150X20-1 - Mersen
Newburyport, MA, USA
Amp-Trap® A150X 1500VAC 1000VDC
A150X20-1
Amp-Trap® A150X 1500VAC 1000VDC A150X20-1
A150X Amp-Trap® Form 101 Semiconductor Protection fuses, rated up to 1000A, 1500VAC/DC are suitable for traction drive and auxiliary circuits and for high voltage heavy duty rectifier applications. A150X fuses are suitable for use up to 1500VDC on circuits depending on time constant. Features 1500VAC/DC rated for wide range of applications Heavy duty links Rugged fiberglass body Applications Protection of traction drive and auxiliary circuits, etc. Protection of heavy-duty rectifiers or heavy-duty higher voltage rectifiers Common DC bus protection up to 1500VDC

A150X Amp-Trap® Form 101 Semiconductor Protection fuses, rated up to 1000A, 1500VAC/DC are suitable for traction drive and auxiliary circuits and for high voltage heavy duty rectifier applications. A150X fuses are suitable for use up to 1500VDC on circuits depending on time constant.
Features

  • 1500VAC/DC rated for wide range of applications
  • Heavy duty links
  • Rugged fiberglass body

Applications

  • Protection of traction drive and auxiliary circuits, etc.
  • Protection of heavy-duty rectifiers or heavy-duty higher voltage rectifiers
  • Common DC bus protection up to 1500VDC
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number A150X20-1
Product Name Amp-Trap® A150X 1500VAC 1000VDC
Fuse Material GMG
Mounting Clip
Approvals / Standards UL
Operating Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 71mA - 81412181 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Surface Mount Fuse with Holder, 12 x 5.2 mm, Quick-Acting F, 63 VAC, 63 VDC - OMK 63 - SCHURTER Inc
Specs
Fuse Material Plastic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS; UL; IEC
View Details
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details
Fast Blow 10 x 38 Cylinder Fuses - 16C10X38AM - Altech Corp.
Specs
Fuse Type Protective
Fuse Material Ceramic
Mounting Replaceable
View Details
2 suppliers