Amp-Trap 2000 SmartSpot time-delay A2D-R fuses provide IEC Type 2 "no damage" protection to existing mains, feeders, and branch circuits serving motor and non-motor loads. A2D-R fuses will open fast enough under extreme fault conditions for maximum short circuit protection to prevent damage to motor starters, switches, and other circuit components, yet also provide the time-delay needed for motor in-rush currents. A2D-R fuses can be used to replace older 250V Class H, K or RK5 fuses already installed in the field. Features
Solid state SmartSpot visual blown fuse indicator
Time-delay for motor starting and transformer inrush currents without nuisance opening
600VAC & 600VDC dual rated
300kA interrupting rating - self-certified, UL witnessed tests
Extremely current-limiting for low peak let-thru current
Recommended for Arc Flash energy reduction
Easy 2-to-1 selectivity for prevention of nuisance shut downs and black outs
Rejection-style design prevents replacement errors (when used with recommended fuse blocks)
High-visibility orange label gives instant brand recognition
Reduced inventory by taking the place of class RK5, K, and H fuses
Metal-embossed date and catalog number for easier traceability and lasting identification
Fiberglass body provides dimensional stability in harsh industrial settings
Applications
Motors
Safety switches
Transformers
Branch circuit protection
Disconnects
Control panels
All general-purpose circuits
Amp-Trap 2000 SmartSpot time-delay A2D-R fuses provide IEC Type 2 "no damage" protection to existing mains, feeders, and branch circuits serving motor and non-motor loads. A2D-R fuses will open fast enough under extreme fault conditions for maximum short circuit protection to prevent damage to motor starters, switches, and other circuit components, yet also provide the time-delay needed for motor in-rush currents. A2D-R fuses can be used to replace older 250V Class H, K or RK5 fuses already installed in the field.
Features
- Solid state SmartSpot visual blown fuse indicator
- Time-delay for motor starting and transformer inrush currents without nuisance opening
- 600VAC & 600VDC dual rated
- 300kA interrupting rating - self-certified, UL witnessed tests
- Extremely current-limiting for low peak let-thru current
- Recommended for Arc Flash energy reduction
- Easy 2-to-1 selectivity for prevention of nuisance shut downs and black outs
- Rejection-style design prevents replacement errors (when used with recommended fuse blocks)
- High-visibility orange label gives instant brand recognition
- Reduced inventory by taking the place of class RK5, K, and H fuses
- Metal-embossed date and catalog number for easier traceability and lasting identification
- Fiberglass body provides dimensional stability in harsh industrial settings
Applications
- Motors
- Safety switches
- Transformers
- Branch circuit protection
- Disconnects
- Control panels
- All general-purpose circuits