Miniature Fuses are typically used to protect electronic devices, laboratory and measurement instruments, stereos, TV’s, VCR’s etc. They are available in four sizes with a current range of 20mA to 20 Amps.
Altech Corp. | |
---|---|
Product Category | Fuses |
Product Number | 10.0M5x25F/I |
Product Name | Miniature 5 X 25 with Indicator Cylinder Fuses |
Fuse Type | Miniature |
Fuse Material | Glass |
Mounting | Replaceable |
Approvals / Standards | IEC; VDE |