Allied Electronics, Inc. Datasheets for Fuses
Fuses protect electrical devices and components from overcurrents and short circuits that occur in improperly operating circuits.
Fuses: Learn more
Product Name | Notes |
---|---|
Test Specifications: Carry 100%, open at 135% within 1 hour, 200% within 120 seconds. UL Listed 250 V. UL Recognized. 32 V. CSA certified. | |
According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32... | |
Fast-acting fuses help provide overcurrent protection on systems using DC power sources up to 63 V. The fuse's monolithic, multilayer design enhances high temperature performance in a wide range of... | |
Fast-acting two millisecond fuses for protection of solid-state controls. Fuses are factory-tested and coordinated with all power semiconductors. Replacement Fuses for MICRO-TROL Variable Voltage Controls | |
For subminiature circuit protection where short circuit currents may be as high as 300 amperes. Low resistance values, high-speed action, insulated terminations, encapsulated epoxy-coated body. Will withstand vibrations of 10-55... | |
NFC 61200, NFC 63210, NFC 63211. | |
The 2AG fuse provides the same performance characteristics as the universal standard 3AG design in less than one-third the space. These subminiature fuses offer top quality, reliability and space-saving protection... | |
The 473 series PICO® II Slo-Blo® fuse combines time delay performance characteristics with the proven reliability of a PICO® fuse. Operating Ambient Temperature: –55°C to +125°C. Voltage Rating: 125 VAC/VDC. | |
Ceramic Tube with Nickel-Plated Endcap Construction UL Listed Up to 15 A UL Recognized 20 A to 30 A CSA Certified Mount with Cooper Bussmann Fuse Clip or Holder | |
Designed to International (IEC) Standards for Use Globally Glass Body Operating Temperature: –55°C to 125°C | |
0.197 in. L, 500 VAC Slow Blow Diazed Fuses 500 VAC; DIN 49360, 49515/VDE 0636/IEC 269. Fuse bases can be panel Mounted or snapped onto a standard 35mm DIN rail. | |
125 V, Radial Leaded, Non Resettable Subminiature Fuses Low breaking capacity Quick acting fuse | |
20 mm L x 5.2 mm Dia., 0034 Series Non Resettable Fuses According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE,... | |
225 Series 2AG Fast-Acting Subminiature Glass Body Fuses The 2AG fuse provides the same performance characteristics as the universal standard 3AG design in less than one-third the space. These subminiature... | |
250 V , Temperature Resistant Plastic , Non Resettable Subminiature Fuses Terminals copper tin plated | |
250 V, 1-1⁄4 in. L x 1⁄4 in. D, High Breaking Capacity Fuses According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO,... | |
250 V, Glass Tube, Miniature Fuses with Pigtails According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3... | |
250 V, Glass Tube, Miniature Fuses with Pigtails b> Fuse, 1 mA, 250 V, Quick Acting, 1/4 in. Dia. x 1-1/4 in. L, Glass Tube According to IEC 127, rated... | |
250 V, Glass Tube, Non Resettable Miniature Fuses According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3... | |
250 V, Non Resettable Fuses for Telecom According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. | |
250 V, Radial Leaded, Non Resettable Subminiature Fuses Low breaking capacity Quick acting Fuse | |
250 V, Radial Leaded, Non Resettable Subminiature Fuses Low breaking capacity Quick acting | |
250 VAC⁄125 VDC, 500 mA, Ceramic Housing, Surface Mount Fuse Directly solderable on printed boards 0.22 g net weight pieces Surface mount fuses has applicable reflow and wave soldering methods. | |
257 Series Fuses, 1 A Current Rating, 32 VDC Voltage Rating Cold resistance is 0.123 Ohms (Nom.) Voltage drop across terminal is 176 V. | |
374 Series Subminiature Fuse 50 A interrupt rating at 250 V 374 series subminiature fuse with 250 V voltage rating. | |
500 VAC , 0.52 in. Diameter, Diazed Fuses 500 VAC; DIN 49360, 49515/VDE 0636/IEC 269. This type is commonly called bottle fuses, are available in five sizes. Each size fuse... | |
500 VAC , 1.97 in. Length, Fast Blow Diazed Fuse 500 VAC; DIN 49360, 49515/VDE 0636/IEC 269. Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to... | |
ABC 18A BUSS FA BK 100 BOX -R | |
AGA Series Fast Acting Glass Tube Fuses, 32 VAC⁄125 VAC, 1⁄4 in. Clip Mount Formerly 1 AG fuse. UL Listed through 2.5 A. UL Recognized through 3-30 A. Glass. | |
ATO® Fast-Acting Automotive Blade Fuse Automotive technology type ATO® fast-acting fuse. | |
ATO® Fast-Acting Automotive Blade Fuses Automotive technology type ATO® fast-acting fuse. | |
Automotive Blade Fuse, 5 A Current Rating, 32 VDC Voltage Rating Voltage drop across terminal is 128 V Color is tan. Cold resistance is 0.018 Ohms. | |
Automotive Blade Fuse, 7.5 A Current Rating, 32 VDC Voltage Rating Voltage drop across terminal is 116 V Color is brown. Cold resistance is 0.011 Ohms. | |
Base element without snap foot, for aligning several base elements with ribs | |
BUSS SMALL DIMENSION FUSE FAST ACTING | |
Diazed (BoTTLe) DII-E 27 Type Fuses, 500 VAC, 1.97 " L 500 VAC; DIN 49360, 49515/VDE 0636/IEC 269. | |
Diazed Fuse, 500 VAC Voltage Rating 500 VAC; DIN 49360, 49515/VDE 0636/IEC 269. The color coded indicator on the head of the fuse will pop out, giving visible indication through... | |
ESD Suppressor, Polymer, Surface Mount | |
FAST ACTING 1/4IN X 1-1/4IN | |
FLM Series 250 VAC Slo-Blo® Type Axial Lead and Cartridge Midget Fuses, 0.406 " Dia., 1.50 " L 250 V or less. Short Circuit Rating: 10,000 amps 250 VAC. For... | |
FLM Series Cartridge Fuse, 250 V 250 V or less. Short Circuit Rating: 10,000 amps 250 VAC. For use in circuits with high in-rush currents. UL listed and CSA Certified. | |
FLQ Series Slo-Bio® Type Axial Lead and Cartridge Midget Fuse, 500 V, 0.406 " Dia., 1.5 " L 500 V or less. Short Circuit Rating: 10,000 amps. 13⁄32" × 11⁄2". | |
FST Type 5 x 20 mm Miniature Fuse with Pigtails According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved... | |
Fuse, 1A, 15.5kV, 12.87x1.63in, indicating, E-rated, current limiting | |
FUSE, 5X20MM, SLOW BLOW, 3 AMP, 250 VOLT | |
FUSE; 250V 2A Fast Acting | |
Fuse; Cartridge; 6.3A; 250V; Slo-Blo | |
Fuse; Cylinder;Slo-blo; 6A; 125V | |
Fuse; Fast Acting, Glass Tube; 250VAC; 1/2A; Axial Lead | |
Fuse; Fast Acting; 1/4 X 1 1/4; CeramicTube, Nickel-Plated; 1.5A | |
Fuse; Glass body; 3AG; Fast Acting; 250Volt; 1 Amp | |
Fuse; Minature; Slow Blow; 6.3A; 6.3x32mm; 250V | |
Fuse; Semi; High-Speed; 200A; DIN 43-653; Blade; 690V; Indicating | |
Fuse;Automotive;Fast Acting;20A;Supplemen tal;Dims 0.75x0.2x0.73";Blade ;32VDC | |
Fuse;Automotive;Fast Acting;2A;Supplement al;Dims 0.75x0.2x0.73";Blade ;32VDC | |
Fuse;Chip;Very Fast Acting;4A;Sz 1206;Dims 0.125x0.06x0.023";SM T;32VAC/VDC;PCB | |
Fuse;Chip;Very Fast Acting;7A;Sz 1206;Dims 0.125x0.06x0.045";Ep oxy Substrate | |
Fuse;Cylinder/Non-Re settable; Time Lag:16A;Dims 5 X 20mm;Glass;Cartridge ;250VAC | |
Fuse;Cylinder/Non-Re settable;Fast Acting;10A;Dims 5.2x20mm;Glass;Cartr idge;Clip | |
Fuse;Cylinder/Non-Re settable;Time Lag; 12.5A;Dims 5X20; 250V | |
Fuse;Cylinder;Fast Acting;0.062A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Glass;Cli p | |
Fuse;Cylinder;Fast Acting;0.125A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Glass;Cli p | |
Fuse;Cylinder;Fast Acting;0.1A;Sz 3AG;Dims 0.25x1.25";Glass;Car tridge;250VAC | |
Fuse;Cylinder;Fast Acting;0.25A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Glass;250 VAC | |
Fuse;Cylinder;Fast Acting;0.315A;Dims 5x20mm;Glass;Cartrid ge;250VAC;0.894Ohms | |
Fuse;Cylinder;Fast Acting;0.32A;Supplem ental;Dims 5x20mm;Glass;Axial;2 50VAC | |
Fuse;Cylinder;Fast Acting;0.375A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Glass;Cli p | |
Fuse;Cylinder;Fast Acting;0.3A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Glass;250 VAC | |
Fuse;Cylinder;Fast Acting;0.5A;Dims 5x20mm;Glass;Cartrid ge;250VAC;0.207Ohms | |
Fuse;Cylinder;Fast Acting;0.5A;Dims 5x20mm;Glass;Cartrid ge;250VAC;0.427Ohms | |
Fuse;Cylinder;Fast Acting;0.5A;Suppleme ntal;Dims 5x20mm;Glass;Axial;2 50VAC;Clip | |
Fuse;Cylinder;Fast Acting;0.5A;Sz 2AG;Supplemental;Dim s 0.177x0.57";Glass;25 0VAC | |
Fuse;Cylinder;Fast Acting;0.5A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Glass;250 VAC | |
Fuse;Cylinder;Fast Acting;0.63A;Dims 5x20mm;Glass;Cartrid ge;250VAC;0.19Ohms | |
Fuse;Cylinder;Fast Acting;0.75A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Glass;250 VAC | |
Fuse;Cylinder;Fast Acting;0.8A;Dims 5x20mm;Glass;Cartrid ge;250VAC;0.12Ohms | |
Fuse;Cylinder;Fast Acting;1.25A;Dims 5x20mm;Glass;Cartrid ge;250VAC;0.07Ohms | |
Fuse;Cylinder;Fast Acting;1.25A;Dims 5x20mm;Glass;Cartrid ge;250VAC;0.105Ohms | |
Fuse;Cylinder;Fast Acting;1.25A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Glass;250 VAC | |
Fuse;Cylinder;Fast Acting;1.5A;Sz 2AG;Supplemental;Dim s 0.177x0.57";Glass;25 0VAC | |
Fuse;Cylinder;Fast Acting;1.5A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Glass;250 VAC | |
Fuse;Cylinder;Fast Acting;1.6A;Dims 5x20mm;Glass;Cartrid ge;250VAC;0.053Ohms | |
Fuse;Cylinder;Fast Acting;1.6A;Dims 5x20mm;Glass;Cartrid ge;250VAC;0.076Ohms | |
Fuse;Cylinder;Fast Acting;10A;Dims 5x20mm;Glass;Cartrid ge;250VAC;0.006Ohms | |
Fuse;Cylinder;Fast Acting;10A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Ceramic;2 50VAC | |
Fuse;Cylinder;Fast Acting;10A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Glass;250 VAC | |
Fuse;Cylinder;Fast Acting;12A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Ceramic;2 50VAC | |
Fuse;Cylinder;Fast Acting;15A;Dims 5x20mm;Glass;Cartrid ge;250VAC;0.004Ohms | |
Fuse;Cylinder;Fast Acting;15A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Ceramic;2 50VAC | |
Fuse;Cylinder;Fast Acting;1A;Dims 5x20mm;Glass;Cartrid ge;250VAC;0.096Ohms; Clip | |
Fuse;Cylinder;Fast Acting;1A;Dims 5x20mm;Glass;Cartrid ge;250VAC;0.153Ohms; Clip | |
Fuse;Cylinder;Fast Acting;1A;Sz 2AG;Supplemental;Dim s 0.177x0.57";Glass;25 0VAC | |
Fuse;Cylinder;Fast Acting;1A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Ceramic;2 50VAC | |
Fuse;Cylinder;Fast Acting;1A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Glass;250 VAC | |
Fuse;Cylinder;Fast Acting;2.5A;Dims 5x20mm;Glass;Cartrid ge;250VAC;0.033Ohms | |
Fuse;Cylinder;Fast Acting;2.5A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Glass;250 VAC | |
Fuse;Cylinder;Fast Acting;20A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Ceramic;2 50VAC | |
Fuse;Cylinder;Fast Acting;25A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Ceramic;2 50VAC | |
Fuse;Cylinder;Fast Acting;2A;Dims 5x20mm;Glass;Cartrid ge;250VAC;0.042Ohms; Clip | |
Fuse;Cylinder;Fast Acting;2A;Dims 5x20mm;Glass;Cartrid ge;250VAC;0.06Ohms;C lip | |
Fuse;Cylinder;Fast Acting;2A;Sz 2AG;Supplemental;Dim s 0.177x0.57";Glass;25 0VAC | |
Fuse;Cylinder;Fast Acting;2A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Ceramic;2 50VAC | |
Fuse;Cylinder;Fast Acting;2A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Glass;250 VAC | |
Fuse;Cylinder;Fast Acting;3.15A;Dims 5x20mm;Glass;Cartrid ge;250VAC;0.022Ohms | |
Fuse;Cylinder;Fast Acting;3.5A;Sz 3AG;Dims 0.25x1.25";Glass;Car tridge;250VAC | |
Fuse;Cylinder;Fast Acting;3A;Dims 5x20mm;Glass;Cartrid ge;250VAC;0.035Ohms; Clip | |
Fuse;Cylinder;Fast Acting;3A;Sz 2AG;Supplemental;Dim s 0.177x0.57";Glass;25 0VAC | |
Fuse;Cylinder;Fast Acting;3A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Ceramic;2 50VAC | |
Fuse;Cylinder;Fast Acting;3A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Glass;250 VAC | |
Fuse;Cylinder;Fast Acting;4A;Dims 5x20mm;Glass;Cartrid ge;250VAC;0.016Ohms; Clip | |
Fuse;Cylinder;Fast Acting;4A;Sz 2AG;Supplemental;Dim s 0.177x0.57";Glass;12 5VAC | |
Fuse;Cylinder;Fast Acting;4A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Ceramic;2 50VAC | |
Fuse;Cylinder;Fast Acting;4A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Glass;250 VAC | |
Fuse;Cylinder;Fast Acting;5A;Dims 5x20mm;Glass;Cartrid ge;125VAC;0.018Ohms; Clip | |
Fuse;Cylinder;Fast Acting;5A;Dims 5x20mm;Glass;Cartrid ge;250VAC;0.014Ohms; Clip | |
Fuse;Cylinder;Fast Acting;5A;Sz 2AG;Supplemental;Dim s 0.177x0.57";Glass;12 5VAC | |
Fuse;Cylinder;Fast Acting;5A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Ceramic;2 50VAC | |
Fuse;Cylinder;Fast Acting;5A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Glass;250 VAC | |
Fuse;Cylinder;Fast Acting;6.3A;Dims 5x20mm;Glass;Cartrid ge;250VAC;0.009Ohms | |
Fuse;Cylinder;Fast Acting;6A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Ceramic;2 50VAC | |
Fuse;Cylinder;Fast Acting;6A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Glass;250 VAC | |
Fuse;Cylinder;Fast Acting;7A;Sz 2AG;Supplemental;Dim s 0.177x0.57";Glass;12 5VAC | |
Fuse;Cylinder;Fast Acting;7A;Sz 3AG;Dims 0.25x1.25";Glass;Car tridge;250VAC;Clip | |
Fuse;Cylinder;Fast Acting;7A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Ceramic;2 50VAC | |
Fuse;Cylinder;Fast Acting;7A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Glass;250 VAC | |
Fuse;Cylinder;Fast Acting;8A;Dims 5x20mm | |
Fuse;Cylinder;Fast Acting;8A;Sz 3AG;Dims 0.25x1.25";Glass;Car tridge;250VAC;Clip | |
Fuse;Cylinder;Fast Acting;8A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Ceramic;2 50VAC | |
Fuse;Cylinder;Fast Acting;8A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Glass;250 VAC | |
Fuse;Cylinder;One-Ti me;15A; Class K5;Dims 0.8125"x5";Cartridge ;250/600VAC;Clip | |
Fuse;Cylinder;Slow Blow/Time Lag;0.032A;Dims 5x20mm;Glass;Cartrid ge;250VAC | |
Fuse;Cylinder;Slow Blow/Time Lag;0.25A;Dims 5x20mm;Glass;Cartrid ge;250VAC | |
Fuse;Cylinder;Slow Blow/Time Lag;0.25A;Sz 2AG;Supplemental;Dim s 0.177x0.57" | |
Fuse;Cylinder;Slow Blow/Time Lag;0.2A;Dims 5x20mm;Glass;Cartrid ge;250VAC | |
Fuse;Cylinder;Slow Blow/Time Lag;0.315A;Dims 5x20mm;Glass;Cartrid ge;250VAC | |
Fuse;Cylinder;Slow Blow/Time Lag;0.5A;Dims 5x20mm;Glass;Cartrid ge;250VAC | |
Fuse;Cylinder;Slow Blow/Time Lag;0.63A;Dims 5x20mm;Glass;Cartrid ge;250VAC | |
Fuse;Cylinder;Slow Blow/Time Lag;0.75A;Dims 5x20mm;Glass;Cartrid ge;250VAC | |
Fuse;Cylinder;Slow Blow/Time Lag;0.8A;Dims 5x20mm;Glass;Cartrid ge;250VAC | |
Fuse;Cylinder;Slow Blow/Time Lag;1.25A;Dims 5x20mm;Glass;Cartrid ge;250VAC | |
Fuse;Cylinder;Slow Blow/Time Lag;1.6A;Dims 5x20mm;Glass;Cartrid ge;250VAC | |
Fuse;Cylinder;Slow Blow/Time Lag;10A;Dims 5x20mm;Glass;Cartrid ge;250VAC | |
Fuse;Cylinder;Slow Blow/Time Lag;15A;Dims 5x20mm;Glass;Cartrid ge;250VAC | |
Fuse;Cylinder;Slow Blow/Time Lag;1A;Dims 5x20mm;Glass;Cartrid ge;250VAC | |
Fuse;Cylinder;Slow Blow/Time Lag;1A;Supplemental; Dims 5.2x20mm;Glass;Cartr idge | |
Fuse;Cylinder;Slow Blow/Time Lag;2.5A;Dims 5x20mm;Glass;Cartrid ge;250VAC | |
Fuse;Cylinder;Slow Blow/Time Lag;2A;Dims 5x20mm;Glass;Cartrid ge;250VAC | |
Fuse;Cylinder;Slow Blow/Time Lag;2A;Supplemental; Dims 5.2x20mm;Glass;Cartr idge | |
Fuse;Cylinder;Slow Blow/Time Lag;3.15A;Dims 5x20mm;Glass;Cartrid ge;250VAC | |
Fuse;Cylinder;Slow Blow/Time Lag;3A;Dims 5x20mm;Glass;Cartrid ge;250VAC | |
Fuse;Cylinder;Slow Blow/Time Lag;4A;Supplemental; Dims 5x20mm;Glass;Cartrid ge | |
Fuse;Cylinder;Slow Blow/Time Lag;5A;Dims 5x20mm;Glass;Cartrid ge;125VAC;0.02Ohms | |
Fuse;Cylinder;Slow Blow/Time Lag;5A;Dims 5x20mm;Glass;Cartrid ge;250VAC;0.01Ohms | |
Fuse;Cylinder;Slow Blow/Time Lag;6.3A;Supplementa l;Dims 5.2x20mm;Glass;Axial | |
Fuse;Cylinder;Slow Blow/Time Lag;7A;Dims 5x20mm;Glass;Cartrid ge;125VAC | |
Fuse;Cylinder;Slow Blow;0.031A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Glass;250 VAC | |
Fuse;Cylinder;Slow Blow;0.062A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Glass;250 VAC | |
Fuse;Cylinder;Slow Blow;0.125A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Glass;250 VAC | |
Fuse;Cylinder;Slow Blow;0.1A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Glass;250 VAC | |
Fuse;Cylinder;Slow Blow;0.25A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Glass;250 VAC | |
Fuse;Cylinder;Slow Blow;0.2A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Glass;250 VAC | |
Fuse;Cylinder;Slow Blow;0.375A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Glass;250 VAC | |
Fuse;Cylinder;Slow Blow;0.3A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Glass;250 VAC | |
Fuse;Cylinder;Slow Blow;0.5A;3AG;Dims 0.25x1.25";Glass;Car tridge;250VAC;1.25Oh ms | |
Fuse;Cylinder;Slow Blow;0.5A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Glass;250 VAC | |
Fuse;Cylinder;Slow Blow;0.6A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Glass;250 VAC | |
Fuse;Cylinder;Slow Blow;0.75A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Glass;250 VAC | |
Fuse;Cylinder;Slow Blow;0.7A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Glass;250 VAC | |
Fuse;Cylinder;Slow Blow;1.25A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Glass;250 VAC | |
Fuse;Cylinder;Slow Blow;1.5A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Glass;250 VAC | |
Fuse;Cylinder;Slow Blow;1.6A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Glass;250 VAC | |
Fuse;Cylinder;Slow Blow;10A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Ceramic;2 50VAC | |
Fuse;Cylinder;Slow Blow;10A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Glass;Car tridge | |
Fuse;Cylinder;Slow Blow;12A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Ceramic;2 50VAC | |
Fuse;Cylinder;Slow Blow;15A;3AG;Dims 0.25x1.25";Ceramic;C artridge;250VAC | |
Fuse;Cylinder;Slow Blow;15A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Glass;Car tridge | |
Fuse;Cylinder;Slow Blow;1A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Ceramic;2 50VAC | |
Fuse;Cylinder;Slow Blow;1A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Glass;Car tridge | |
Fuse;Cylinder;Slow Blow;2.5A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Glass;250 VAC | |
Fuse;Cylinder;Slow Blow;20A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Ceramic;2 50VAC | |
Fuse;Cylinder;Slow Blow;20A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Glass;Car tridge | |
Fuse;Cylinder;Slow Blow;25A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Ceramic;1 25VAC | |
Fuse;Cylinder;Slow Blow;2A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Ceramic;2 50VAC | |
Fuse;Cylinder;Slow Blow;2A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Glass;Car tridge | |
Fuse;Cylinder;Slow Blow;3.2A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Glass;250 VAC | |
Fuse;Cylinder;Slow Blow;30A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Ceramic;1 25VAC | |
Fuse;Cylinder;Slow Blow;30A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Glass;Car tridge | |
Fuse;Cylinder;Slow Blow;3A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Ceramic;2 50VAC | |
Fuse;Cylinder;Slow Blow;3A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Glass;Car tridge | |
Fuse;Cylinder;Slow Blow;4A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Ceramic;2 50VAC | |
Fuse;Cylinder;Slow Blow;4A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Glass;Car tridge | |
Fuse;Cylinder;Slow Blow;5A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Ceramic;2 50VAC | |
Fuse;Cylinder;Slow Blow;5A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Glass;Car tridge | |
Fuse;Cylinder;Slow Blow;6.25A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Ceramic;2 50VAC | |
Fuse;Cylinder;Slow Blow;6.25A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Glass;250 VAC | |
Fuse;Cylinder;Slow Blow;7A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Ceramic;2 50VAC | |
Fuse;Cylinder;Slow Blow;7A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Glass;Car tridge | |
Fuse;Cylinder;Slow Blow;8A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Ceramic;2 50VAC | |
Fuse;Cylinder;Slow Blow;8A;Sz 3AG;Supplemental;Dim s 0.25x1.25";Glass;Car tridge | |
Fuse;Industrial;Fast Acting;0.5A;Sz 1206;Class F;Dims 3.2x1.6x0.6mm;Glass; SMT | |
Fuse;Industrial;Fast Acting;3.15A;Sz 1206;Class F;Dims 3.2x1.6x0.6mm;Glass; SMT | |
Fuse;Industrial;Time Lag;1A;Dims 11.1x3.8x3.9mm;Ceram ic;SMT;250/125VAC/VD C;Clip | |
Fuse;Non-Resettable; Medium Time Delay;2A;Dims 5.2x20mm;Ceramic Glass;Cartridge | |
Fuse;Non-Resettable; Super Fast Acting;2A;Sz 0603;Dims 1.6x0.8x0.6mm;Glass; SMT | |
Fuse;Non-Resettable; Super Fast Acting;4A;Sz 1206;Dims 3.2x1.6x0.6mm;Glass; SMT | |
Fuse;Pwr Dist;Fast Acting;16A;Class aM;Dims 2.05x1.1x1.67";Blade | |
Fuse;Pwr Dist;Fast Acting;63A;Class aM;Dims 2.05x1.1x1.67";Blade | |
Fuse;Pwr Dist;Super Fast Acting;125A;Class gR;Dims 2.05x1.1x1.67" | |
Fuse;Submin/Non-Rese ttable;Time Lag;0.05A;Dims 8.5x8.5mm;Thermoplas tic;Radial | |
Fuse;Submin;Slow Blow;5A;Dims 0.24x0.106x0.106";Ce ramic;SMT;125VAC/VDC ;PCB | |
KLK Series Fast-Acting Type Axial Lead and Cartridge Midget Fuses, 600 V, 0.406 " Dia., 1.5 " L Fast-acting fuses designed for use in circuits with high AC fault current... | |
Knife Blade NH Fuses, 500⁄660 VAC Voltage Rating, 3.11 " L 500 VAC; VDE 0635/IEC 269; 120 kA at 500 VAC. | |
Micro™, 273 Series, Subminiature Very Fast-Acting Plug-In Fuse, 125 V Very fast-acting. Ideal for printed circuits. Features low resistance and high reliability in ultrafast blowing characteristics. Series 279000 has 1" | |
Mini® Brand Fuses, 32 VAC⁄VDC Voltage Rating Features silver plated blades and Littelfuse designed industry standard color coding to indicate amp rating Voltage rating is 32 VAC⁄VDC fast-acting Patented and... | |
Miniature Fuse with Pig Tails, 20 mm x 5 mm Non resettable fuse Miniature fuse with pig tails. | |
Miniature Fuses with Pigtail Type Quick Acting High Breaking Capacity, 500 mA, 250 V According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A,... | |
Neozed Fuse, Slow Blow, 380 VAC, (0.43 " D, 1.42 " L) 380 VAC, 250 VDC; DIN 49522/VDE 0636/IEC 269. Low power loss. | |
Neozed Fuse, Slow Blow, 380 VAC, (0.60 " D, 1.42 " L) 380 VAC, 250 VDC; DIN 49522/VDE 0636/IEC 269. Low power loss. | |
NH Fuses, Knife Blade, Slow Blow, 500 VAC Voltage Rating 500 VAC; VDE 0635/IEC 269; 120 kA at 500 VAC. | |
Non Resettable Miniature Fuses, 250 V Voltage Rating, UL Recognized, CSA Certified, VDE Approved According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A,... | |
Non Resettable Quick-Acting Miniature Fuses, 5.2 mm Dia. x 20 mm L Dimension, Glass Tube According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10... | |
Quick Acting Miniature Fuses with Pigtails, 800 mA Current Rating, 250 V Voltage Rating According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A,... | |
Quick Acting Miniature Fuses, 500 mA Current Rating, 250 V Voltage Rating According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE,... | |
Solo Blo 313 Series Cartridge Fuse, Solder Coated Copper Material For circuits with high inductive surge. 11⁄4 × 1⁄4". Maximum 250 V except (†) denotes 32 V. Approvals: Listed by... | |
Subminiature Fuse, MXT 250 Type Non resettable fuses high breaking capacity It directly solderable into printed circuit boards or plugable into fuseholders. | |
Subminiature Fuse, Non Resettable, 250 mA, 250 V Non resettable subminiature fuse with 250 V voltage rating. | |
Subminiature, Quick Acting Fuses Non resettable fuses high breaking capacity Non resettable subminiature fuse. | |
Thermal Fuse, With Terminal & Shrink Sleeve | |
Time Lag Automotive Bolt-Down Fuses, 50 A Current Rating | |
Time Lag Miniature Fuses with Pigtails, 2.5 A Current Rating, 250 V Voltage Rating According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A,... | |
Time Lag Miniature Fuses, 250 V Voltage Rating, Glass (Body) Material According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB... |
Next >> |