Festo Corporation Electric actuator ESBF-BS-40-100-5P

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric actuator - ESBF-BS-40-100-5P - Festo Corporation
Islandia, NY, United States
Electric actuator
ESBF-BS-40-100-5P
Electric actuator ESBF-BS-40-100-5P
Available with ball screw drive (size 32 … 100) or lead screw (size 32 … 50) Optional: high corrosion protection, degree of protection IP65, food-safe (see www.festo.com/sp/esb f -> "Certificates" tab), piston rod extension Ball screw drive: three spindle pitches make it possible to select the optimal force-speed ratio Axial or parallel motor mounting 68 types in stock with short delivery times and modular products for custom variants
  • Available with ball screw drive (size 32 … 100) or lead screw (size 32 … 50)
  • Optional: high corrosion protection, degree of protection IP65, food-safe (see www.festo.com/sp/esbf -> "Certificates" tab), piston rod extension
  • Ball screw drive: three spindle pitches make it possible to select the optimal force-speed ratio
  • Axial or parallel motor mounting
  • 68 types in stock with short delivery times and modular products for custom variants
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Electric Rotary Actuators
Product Number ESBF-BS-40-100-5P
Product Name Electric actuator
Radial Load 29.22 lbs (13.25 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary actuator - ERMO-32-ST-E - Festo Corporation
Specs
Body Material Aluminum
Supply Voltage 24 volts
Axial Load 101 lbs (45.88 kg)
View Details
Electric actuator - ESBF-BS-63-300-25P - Festo Corporation
Specs
Radial Load 157 lbs (71.37 kg)
Linear Stroke 11.81 inch (300 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Electric actuator - EPCO-25-200-10P-ST-E - Festo Corporation
Specs
Body Material Aluminum
Operating Temperature 32 to 122 F (0 to 50 C)
Maximum Torque 0.0 In-lbs (0.0 kg-cm)
View Details
Rotary actuator - DSMI-25-270-A-B - Festo Corporation
Specs
Features Stop Cushioning; Position Feedback
Rotational Output Shaft
Body Material Aluminum
View Details