Vlier toggle pads solidly clamp parts with uneven, off-angle or rough surfaces. The swivel pad is self-aligning and self-leveling, eliminates clamp slippage and provides a 15° angle of movement from center for pad seating against the workpiece surface with applied force.
Our toggle pads are offered in either steel or stainless steel finish. Both have the option of a Delrin® pad that prevents marring or damage to soft metal, polished surfaces or other finishes. The stainless steel model provides added protection against rust and corrosion.
In addition to finish and Delrin® pad options, Vlier toggle pads are available in seven sizes.
Typical Uses
Toggle pads clamp parts with uneven, round or angled surfaced areas. This provides evenly distributed clamping pressure that prevents damage to the surface area or to the part itself.
Special Features
Vlier | |
---|---|
Product Category | Vibration Isolators and Machine Mounts |
Product Number | SSP306 |
Product Name | Toggle Pads - Stainless Steel or Stainless with Delrin® Pad |
Application | Leveling |