Vlier’s original series stud style leveling devices in stainless steel have an extended length option for applications where additional clearance is required.
The natural (white) Delrin® plastic base option protects floors and surface finishes. Delrin provides high resistance to repeated impacts, solvents, moisture and temperatures up to 190°F.
The elastomer pad option offers a .125” neoprene elastomer bonded to the bottom of the base for superior non-skid support.
The stainless steel option provides maximum resistance to rust and corrosion.
Typical Uses
Data storage equipment
Large medical equipment
Material handling equipment
Industrial workstations
Industrial machines
Special Features
Hardened ball
Stud with integrally machined hex
Long-life, high-impact Delrin® pad protects surface finish
Large diameter base support
15° swivel off centerline
Stainless steel option resists rust and corrosion
Vlier’s original series stud style leveling devices in stainless steel have an extended length option for applications where additional clearance is required.
The natural (white) Delrin® plastic base option protects floors and surface finishes. Delrin provides high resistance to repeated impacts, solvents, moisture and temperatures up to 190°F.
The elastomer pad option offers a .125” neoprene elastomer bonded to the bottom of the base for superior non-skid support.
The stainless steel option provides maximum resistance to rust and corrosion.
Typical Uses
- Data storage equipment
- Large medical equipment
- Material handling equipment
- Industrial workstations
- Industrial machines
Special Features
- Hardened ball
- Stud with integrally machined hex
- Long-life, high-impact Delrin® pad protects surface finish
- Large diameter base support
- 15° swivel off centerline
- Stainless steel option resists rust and corrosion