RS Pro anti-vibration pedestal mounts designed to take vertical load applied in both shear and compression to give maximum isolation from vibrating machinery. Suitable for use in a wide variety of applications including pumps, compressors, centrifugal fans and blowers.
Type = Vibration Mount
Thread Size = M10
Diameter = 93mm
Foot Height = 36mm
Foot Shape = Round
Shore Hardness = 60Shore A
Material = Natural Rubber
Metalwork = Metal
Compression Load = 330kg
Compression Deflection = 3 mm @ 60 Shore A
RS Components, Ltd. | |
---|---|
Product Category | Vibration Isolators and Machine Mounts |
Product Number | 1263883 |
Application | Leveling |