Zinc plated steel with bonded natural rubber. Ideal for sensitive apparatus. Female threaded version
Type = Female Buffer Foot
Thread Size = M10
Diameter = 50mm
Foot Height = 21mm
Overall Height = 21mm
Foot Shape = Cylindrical
Material = Natural Rubber
Metalwork = Zinc Plated Steel
Compression Load = 420kg
Compression Deflection = 4.2mm
RS Components, Ltd. | |
---|---|
Product Category | Vibration Isolators and Machine Mounts |
Product Number | 7203366 |
Application | Leveling |