Zinc plated steel with bonded natural rubber. Ideal for sensitive apparatus. Male threaded version
Type = Male Buffer Foot
Thread Size = M10
Diameter = 50mm
Foot Height = 30mm
Overall Height = 55mm
Foot Shape = Cylindrical
Material = Natural Rubber
Metalwork = Zinc Plated Steel
Compression Load = 291kg
Compression Deflection = 6mm
RS Components, Ltd. | |
---|---|
Product Category | Vibration Isolators and Machine Mounts |
Product Number | 2578713 |
Application | Leveling |