Lovato Electric, Inc. ADXL0250600

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1366396 - RS Components, Ltd.
Corby, Northants, United Kingdom
A range of ADXL series soft starters from Lovato Electric. These soft starters allow control of the start and stop of 3 phase asynchronous motors on two-phases with built-in bypass. The ADXL soft starters are equipped with a backlight display with icons and NFC technology for a simple configuration, also possible from smartphones and tablets. Having the installation wizard the ADXL soft starters are ideal for simple plug and play applications. The ADXLs include protection features for the starter and motor, and it is possible to enable specific alarms to signal maintenance needs, such as the number of startups performed or the operation hours of the motor. Two Phase Control,Backlit LCD display,Texts available in 6 languages (ENG-ITA-FR-ES-POR-D E),IEC rated starter current from 30 to 320A,IEC rated motor power 15 to 160 kW (400 VAC) and 18.5 to 200 kW (500 VAC),UL/CSA rated motor power 15HP to 200HP (380-415 VAC) and 25HP to 300HP (550-600 VAC),Voltage ramp startup,Torque control,Kick start,Limited maximum starting current,Free wheel or controlled stop,Built-in bypass relay,Optical port for programming data download and diagnostics through the software and app,NFC technology for parameter programming through the app,Optional RS485 communication,Modbus -ASCII, Modbus-RTU and Modbus-TCPcommunicat ion protocols,Supervisio n and energy management software Phase = 2 Supply Voltage = 100 - 240 V ac Current Rating = 250 A Voltage Rating = 600 V ac Power Rating = 132 kW IP Rating = IP00 Minimum Operating Temperature = -20°C Maximum Operating Temperature = +40°C Standards Met = CSA C22.2 No. 14, IEC/EN 60947-1, IEC/EN 60947-4-2, UL 508 Mounting Type = DIN Rail

A range of ADXL series soft starters from Lovato Electric. These soft starters allow control of the start and stop of 3 phase asynchronous motors on two-phases with built-in bypass. The ADXL soft starters are equipped with a backlight display with icons and NFC technology for a simple configuration, also possible from smartphones and tablets. Having the installation wizard the ADXL soft starters are ideal for simple plug and play applications. The ADXLs include protection features for the starter and motor, and it is possible to enable specific alarms to signal maintenance needs, such as the number of startups performed or the operation hours of the motor.
Two Phase Control,Backlit LCD display,Texts available in 6 languages (ENG-ITA-FR-ES-POR-DE),IEC rated starter current from 30 to 320A,IEC rated motor power 15 to 160 kW (400 VAC) and 18.5 to 200 kW (500 VAC),UL/CSA rated motor power 15HP to 200HP (380-415 VAC) and 25HP to 300HP (550-600 VAC),Voltage ramp startup,Torque control,Kick start,Limited maximum starting current,Free wheel or controlled stop,Built-in bypass relay,Optical port for programming data download and diagnostics through the software and app,NFC technology for parameter programming through the app,Optional RS485 communication,Modbus-ASCII, Modbus-RTU and Modbus-TCPcommunication protocols,Supervision and energy management software
Phase = 2
Supply Voltage = 100 - 240 V ac
Current Rating = 250 A
Voltage Rating = 600 V ac
Power Rating = 132 kW
IP Rating = IP00
Minimum Operating Temperature = -20°C
Maximum Operating Temperature = +40°C
Standards Met = CSA C22.2 No. 14, IEC/EN 60947-1, IEC/EN 60947-4-2, UL 508
Mounting Type = DIN Rail

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Motor Starters and Contactors
Product Number 1366396
Continuous Current 250 amps
Motor Voltage 600 volts
Single Phase Power 177 HP
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - CON-3/240/60 - Littelfuse, Inc.
Specs
Number of Poles 3
Motor Voltage 264 volts
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details
AS-Interface motor starter for three-phase motors - ZB0033 - ifm electronic gmbh
Specs
AC Motor Phase Three
Continuous Current 0.3000 amps
Motor Voltage 110 to 400 volts
View Details
Low Voltage Soft Starter - RVS-AX - Solcon Solutions LLC
Specs
AC Motor Phase Three
Other Protective Feature Low Voltage Protection
Starter Type Reduced Voltage Starter
View Details