The SIRIUS 3RA6 compact starters are a generation of innovative load feeders with the integrated functionality of a circuit breaker,contactor and solid-state overload relay. In addition, various functions of optional mountable accessories (auxiliary switches,surge suppressors) are already integrated in the SIRIUS compact starter.
Three wide voltage ranges and 5 wide setting ranges for the rated current. Automatic device reset in case of overload and differentiated detection of overload and short-circuit. Efficient power distribution through the related SIRIUS infeed system for 3RA6. Direct connection of the motor feeder cable to the SIRIUS infeed system for 3RA6 thanks to integrated PE bar. Connecting and looping through incoming feeders up to a cross-section of 70 mm²
Power Rating = 0.37 kW
Motor Starter Type = DOL
Voltage Rating = 24 V dc
IP Rating = IP20
Phase = 3
Number of Poles = 3P
Motor Starter Functionality = Automatic, Manual
Reversibility = No
Additional Features = Highly Efficient Power Wiring And Simplified Motor Connection Infeed System, Integrated Functionalities For Fewer Variants and Maximum System Availability, Time and Space Saving Installation In The Control Cabinet
Overall Length = 45mm
RS Components, Ltd. | |
---|---|
Product Category | Motor Starters and Contactors |
Product Number | 8666061 |
AC Motor Phase | Three |
Number of Poles | 3 |
Motor Voltage | 24 volts |