Pepperl+Fuchs SE
Ex d Direct Online Starter/Isolator 22 kW
DOLSD22/415/SS
Datasheet
Suppliers
Coil voltage 415V
Cast Stainless Steel
335 mm x 310 mm x 205 mm
Suitable for Ex e motors
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
- Coil voltage 415V
- Cast Stainless Steel
- 335 mm x 310 mm x 205 mm
- Suitable for Ex e motors
- Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Supplier's Site
Datasheet
Technical Specifications
Product Category
|
Motor Starters and Contactors |
Product Number
|
DOLSD22/415/SS |
Product Name
|
Ex d Direct Online Starter/Isolator 22 kW |
Standard Rating
|
IEC
|
Unlock Full Specs
to access all available technical data
Similar Products
Allen-Bradley / Rockwell Automation
Standard Rating
IEC
Continuous Current
12 amps
View Details
AC Motor Phase
Three
Number of Poles
1
Motor Voltage
415 volts
View Details
Number of Poles
3
Motor Voltage
520 volts
Operating Temperature
-40 to 149 F (-40 to 65 C)
View Details