MOTOR STARTER RELAY; Motor Starter Type:Soft Starter; Power Rating:3kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:12A; Supply Voltage Min:127VAC; Supply Voltage Max:220VAC; IP / NEMA Rating:IP20 RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Motor Starters and Contactors |
Product Number | 52F691 |
Product Name | Motor Starter Relay; Motor Starter Type Carlo Gavazzi |
Number of Poles | 3 |