Eaton Corporation Definite Purpose 600 VAC Contactor C25GNF390AH-1

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Definite Purpose 600 VAC Contactor - C25GNF390AH-1 - Eaton Corporation
Cleveland, OH, USA
Definite Purpose 600 VAC Contactor
C25GNF390AH-1
Definite Purpose 600 VAC Contactor C25GNF390AH-1
STANDARD TYPE FRAME G SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 3 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 1NO-1NC AUXILIARY CONTACT 7-1/2 HP AT 115 V 1 PHASE, 20 HP AT 230 V 1 PHASE, 30 HP AT 230 V 3 PHASE, 50 HP AT 460/575 V 3 PHASE POWER RATING/VOLTAGE 90 AMPERE INDUCTIVE AMPERE 120 AMPERE RESISTIVE AMPERE APPLICABLE STANDARD IEC 947-4-1 LOCKED ROTOR RATING 540 AMPERE AT 115/230 VAC, 450 AMPERE AT 460 VAC, 360 AMPERE AT 575 VAC INCLUDES QUICK CONNECT LUG TERMINAL C25 MODEL
  • STANDARD TYPE
  • FRAME G SIZE
  • UL, CSA, CE EN 60947-4-1 APPROVAL
  • OPEN ENCLOSURE
  • 3 POLE(S)
  • 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE
  • 1NO-1NC AUXILIARY CONTACT
  • 7-1/2 HP AT 115 V 1 PHASE, 20 HP AT 230 V 1 PHASE, 30 HP AT 230 V 3 PHASE, 50 HP AT 460/575 V 3 PHASE POWER RATING/VOLTAGE
  • 90 AMPERE INDUCTIVE AMPERE
  • 120 AMPERE RESISTIVE AMPERE
  • APPLICABLE STANDARD IEC 947-4-1
  • LOCKED ROTOR RATING 540 AMPERE AT 115/230 VAC, 450 AMPERE AT 460 VAC, 360 AMPERE AT 575 VAC
  • INCLUDES QUICK CONNECT LUG TERMINAL
  • C25 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Motor Starters and Contactors
Product Number C25GNF390AH-1
Product Name Definite Purpose 600 VAC Contactor
Motor Voltage 104 to 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - CON-3/24/60 - Littelfuse, Inc.
Littelfuse, Inc.
Specs
Number of Poles 3
Motor Voltage 30 volts
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details
Automotive Contactors - 6-1904123-6 - TE Connectivity
Specs
Continuous Current 101 to 200 amps
Motor Voltage 450 volts
Single Phase Power 0.0011 HP
View Details
 - 4186912 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Motor Phase Three
Control Voltage 24 volts
Continuous Current 19 amps
View Details
AS-Interface motor starter for three-phase motors - ZB0028 - ifm electronic gmbh
Specs
AC Motor Phase Three
Continuous Current 0.3000 amps
Motor Voltage 110 to 400 volts
View Details