CARLO GAVAZZI Automation Components Single Phase Starter for Scroll Compressors RSBS Series

Description
This motor controller, intended to be used with single-phase scroll compressors can limit inrush currents to 40AACrms for RSBS2325A2V.2C24 and 45AACrms for RSBS2332A2V.2C24. Upon applying the control signal, soft starting is achieved within a 600ms interval. At the end of the soft-start function, the semiconductors are bypassed by electromechanical relays. The device rating is based on a maximum of 12 starts per hr. Application of supply voltage is indicated by a green LED in the full ON state. Alarm indication is provided through a red LED which signals the type of alarm via a user friendly flashing sequence. Delay between starts and/or from stop to start is indicated via an orange LED. Short circuit and Overload protection are not provided with this controller and must be procured separately. Starting and running capacitors are required for controller to operate as intended. The RSBS can also be supplied with an optional auxiliary alarm relay (Option - V22). Soft starting of 1-Phase Scroll Compressors Enclosed solution Integrated current limit Rated operational voltage: 230 VACrms, 50/60 Hz Rated operational current: up to 32A: AC-53b Integral bypassing of semiconductors Built-in transient overvoltage protection Undervoltage protection after ramp up DIN rail or panel mount EMC Compliant Optional auxiliary alarm relay output Relay Protection UL, cUL listed
Datasheet
Description
This motor controller, intended to be used with single-phase scroll compressors can limit inrush currents to 40AACrms for RSBS2325A2V.2C24 and 45AACrms for RSBS2332A2V.2C24. Upon applying the control signal, soft starting is achieved within a 600ms interval. At the end of the soft-start function, the semiconductors are bypassed by electromechanical relays. The device rating is based on a maximum of 12 starts per hr. Application of supply voltage is indicated by a green LED in the full ON state. Alarm indication is provided through a red LED which signals the type of alarm via a user friendly flashing sequence. Delay between starts and/or from stop to start is indicated via an orange LED. Short circuit and Overload protection are not provided with this controller and must be procured separately. Starting and running capacitors are required for controller to operate as intended. The RSBS can also be supplied with an optional auxiliary alarm relay (Option - V22). Soft starting of 1-Phase Scroll Compressors Enclosed solution Integrated current limit Rated operational voltage: 230 VACrms, 50/60 Hz Rated operational current: up to 32A: AC-53b Integral bypassing of semiconductors Built-in transient overvoltage protection Undervoltage protection after ramp up DIN rail or panel mount EMC Compliant Optional auxiliary alarm relay output Relay Protection UL, cUL listed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Starter for Scroll Compressors - RSBS Series - CARLO GAVAZZI Automation Components
Buffalo Grove, IL, USA
Single Phase Starter for Scroll Compressors
RSBS Series
Single Phase Starter for Scroll Compressors RSBS Series
This motor controller, intended to be used with single-phase scroll compressors can limit inrush currents to 40AACrms for RSBS2325A2V.2C24 and 45AACrms for RSBS2332A2V.2C24. Upon applying the control signal, soft starting is achieved within a 600ms interval. At the end of the soft-start function, the semiconductors are bypassed by electromechanical relays. The device rating is based on a maximum of 12 starts per hr. Application of supply voltage is indicated by a green LED in the full ON state. Alarm indication is provided through a red LED which signals the type of alarm via a user friendly flashing sequence. Delay between starts and/or from stop to start is indicated via an orange LED. Short circuit and Overload protection are not provided with this controller and must be procured separately. Starting and running capacitors are required for controller to operate as intended. The RSBS can also be supplied with an optional auxiliary alarm relay (Option - V22). Soft starting of 1-Phase Scroll Compressors Enclosed solution Integrated current limit Rated operational voltage: 230 VACrms, 50/60 Hz Rated operational current: up to 32A: AC-53b Integral bypassing of semiconductors Built-in transient overvoltage protection Undervoltage protection after ramp up DIN rail or panel mount EMC Compliant Optional auxiliary alarm relay output Relay Protection UL, cUL listed

This motor controller, intended to be used with single-phase scroll compressors can limit inrush currents to 40AACrms for RSBS2325A2V.2C24 and 45AACrms for RSBS2332A2V.2C24. Upon applying the control signal, soft starting is achieved within a 600ms interval. At the end of the soft-start function, the semiconductors are bypassed by electromechanical relays. The device rating is based on a maximum of 12 starts per hr.

Application of supply voltage is indicated by a green LED in the full ON state. Alarm indication is provided through a red LED which signals the type of alarm via a user friendly flashing sequence. Delay between starts and/or from stop to start is indicated via an orange LED. Short circuit and Overload protection are not provided with this controller and must be procured separately. Starting and running capacitors are required for controller to operate as intended. The RSBS can also be supplied with an optional auxiliary alarm relay (Option - V22).

  • Soft starting of 1-Phase Scroll Compressors
  • Enclosed solution
  • Integrated current limit
  • Rated operational voltage: 230 VACrms, 50/60 Hz
  • Rated operational current: up to 32A: AC-53b
  • Integral bypassing of semiconductors
  • Built-in transient overvoltage protection
  • Undervoltage protection after ramp up
  • DIN rail or panel mount
  • EMC Compliant
  • Optional auxiliary alarm relay output
  • Relay Protection
  • UL, cUL listed
Supplier's Site Datasheet

Technical Specifications

  CARLO GAVAZZI Automation Components
Product Category Motor Starters and Contactors
Product Number RSBS Series
Product Name Single Phase Starter for Scroll Compressors
AC Motor Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

100A Manual Motor Starters - MMS-100H-100A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 7255553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Rating IEC
AC Motor Phase Three
View Details
Contactor - 39487057 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Motor Voltage 220 volts
View Details