Eaton Corp. / Commercial Controls Division MINI CONTACTOR; 3 POLE; 9 AMP; FRAME A;1NO AUX; 24VDC COIL XTMC9A10TD

Suppliers

Company
Product
Description
Supplier Links
MINI CONTACTOR; 3 POLE; 9 AMP; FRAME A;1NO AUX; 24VDC COIL - 70056499 - Allied Electronics, Inc.
Fort Worth, TX, USA
MINI CONTACTOR; 3 POLE; 9 AMP; FRAME A;1NO AUX; 24VDC COIL
70056499
MINI CONTACTOR; 3 POLE; 9 AMP; FRAME A;1NO AUX; 24VDC COIL 70056499
Eaton's new line of Cutler-Hammer® XT Miniature Controls includes nonreversing and reversing mini contactors, mini overload relays and snap-on accessories. A wide range of applications is possible including small electrical motors from fractional to 5 HP (460 VAC) or up to 4 kW (400 VAC). Application Description Due to its compact size, the XT line of mini controls is best suited to be applied in light duty loads such as hoisting, packaging, material handling, heating, lighting and automation systems. XT mini contactors are a particularly compact, economic and environmentally friendly solution wherever control of small motors or loads is required. Features: AC Control — 120 V, 24 V DC Control — 24 V Life: Mechanical — Up to 20 Million Operations; Electrical — Up to 750,000 Operations Panel or DIN Rail Mounting IP20 Finger and Back-of-Hand Proof Low Noise Operation High Degree of Climatic Proofing Large Ambient Temperature Range –25°-50°C (–13°-122°F)

Eaton's new line of Cutler-Hammer® XT Miniature Controls includes nonreversing and reversing mini contactors, mini overload relays and snap-on accessories. A wide range of applications is possible including small electrical motors from fractional to 5 HP (460 VAC) or up to 4 kW (400 VAC).
Application Description

Due to its compact size, the XT line of mini controls is best suited to be applied in light duty loads such as hoisting, packaging, material handling, heating, lighting and automation systems. XT mini contactors are a particularly compact, economic and environmentally friendly solution wherever control of small motors or loads is required.
Features:

  • AC Control — 120 V, 24 V
  • DC Control — 24 V
  • Life: Mechanical — Up to 20 Million Operations; Electrical — Up to 750,000 Operations
  • Panel or DIN Rail Mounting
  • IP20 Finger and Back-of-Hand Proof
  • Low Noise Operation
  • High Degree of Climatic Proofing
  • Large Ambient Temperature Range –25°-50°C (–13°-122°F)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Motor Starters and Contactors
Product Number 70056499
Product Name MINI CONTACTOR; 3 POLE; 9 AMP; FRAME A;1NO AUX; 24VDC COIL
Device Technology Electro-mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Soft Starter for Centrifugal Pumps - RSWT Series - CARLO GAVAZZI Automation Components
CARLO GAVAZZI Automation Components
Specs
AC Motor Phase Three
Continuous Current 12 to 90 amps
Motor Voltage 220 to 600 volts
View Details
Medium IGBT Soft Starter - SI-DST - Solcon Solutions LLC
Specs
AC Motor Phase Three
Continuous Current 100 to 1000 amps
Motor Voltage 3300 to 13800 volts
View Details
IEC 9 A Contactor - 100-C09EY01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
 - 1239760 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Motor Phase Three
Continuous Current 110 amps
Motor Voltage 400 volts
View Details