Eaton Corp. / Commercial Controls Division CONTACTOR; 3 POLE; 7 AMP; FRAME B; 1NO AUX; 120VAC COIL XTCE007B10A

Suppliers

Company
Product
Description
Supplier Links
CONTACTOR; 3 POLE; 7 AMP; FRAME B; 1NO AUX; 120VAC COIL - 70056455 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONTACTOR; 3 POLE; 7 AMP; FRAME B; 1NO AUX; 120VAC COIL
70056455
CONTACTOR; 3 POLE; 7 AMP; FRAME B; 1NO AUX; 120VAC COIL 70056455
Eaton's new line of XT Contactors and Starters includes non-reversing and reversing contactors, overload relays and a variety of related accessories. Because XT meets IEC, UL, CSA, CCC and CE standards, it is the perfect product solution for IEC applications all over the world. The compact, space saving, and easy-to-install XT line of IEC contactors and starters is the efficient and effective solution for customer applications from 7 A to 2000 A. For more models please call your local Allied sales representative. Features: AC Control — 24 V, 120 V DC Control — 24 V Life Mechanical — 10 Million Operations Electrical — Up to 1.4 Million Operations Panel or DIN Rail Mounting IP20 Finger and Back-of-Hand Proof Large Ambient Temperature Range, 25-50°C (–13-122°F) AC and DC Controlled Contactors in the Same Compact Frame Low Power Consumption DC Coils Built-In NO or NC Auxiliary Contacts to 32 A Plug-In Accessories for Reduced Installation Time Integrated Suppressor for DC Operated Contactors

Eaton's new line of XT Contactors and Starters includes non-reversing and reversing contactors, overload relays and a variety of related accessories. Because XT meets IEC, UL, CSA, CCC and CE standards, it is the perfect product solution for IEC applications all over the world. The compact, space saving, and easy-to-install XT line of IEC contactors and starters is the efficient and effective solution for customer applications from 7 A to 2000 A. For more models please call your local Allied sales representative.
Features:

  • AC Control — 24 V, 120 V
  • DC Control — 24 V
  • Life
    Mechanical — 10 Million Operations
    Electrical — Up to 1.4 Million Operations
  • Panel or DIN Rail Mounting
  • IP20 Finger and Back-of-Hand Proof
  • Large Ambient Temperature Range, 25-50°C (–13-122°F)
  • AC and DC Controlled Contactors in the Same Compact Frame
  • Low Power Consumption DC Coils
  • Built-In NO or NC Auxiliary Contacts to 32 A
  • Plug-In Accessories for Reduced Installation Time
  • Integrated Suppressor for DC Operated Contactors
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Motor Starters and Contactors
Product Number 70056455
Product Name CONTACTOR; 3 POLE; 7 AMP; FRAME B; 1NO AUX; 120VAC COIL
Three Phase Power 1.5 to ? HP
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - CON-3/120/75 - Littelfuse, Inc.
Specs
Number of Poles 3
Motor Voltage 132 volts
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details
AS-Interface motor starter for three-phase motors - ZB0033 - ifm electronic gmbh
Specs
AC Motor Phase Three
Continuous Current 0.3000 amps
Motor Voltage 110 to 400 volts
View Details
Automotive Contactors - 2138084-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Single Phase Power 0.0015 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Low Voltage Soft Starter - SI-DN - Solcon Solutions LLC
Specs
AC Motor Phase Three
Other Protective Feature Low Voltage Protection; Phase Failure (Loss) Trip
Continuous Current 17 to 3300 amps
View Details