Andrews Glass Company, Inc. Datasheets for Precision Dispensing Needle Valves
Precision dispensing needle valves are designed to provide precise fluid dispensing depending on applications. The dispensed output can be in the form of a bead, dot or fill. The valve dispenses fluid when the activator (for example, air) acts on a piston, which shifts the spool or needle into the open position.
Precision Dispensing Needle Valves: Learn more
| Product Name | Notes |
|---|---|
| 795005 Quick-Opening Angle Valve This valve combines the opening speed of a stopcock with the vacuum and pressure capabilities of the Lab-Crest® Threaded Glass Needle Valve. Only one turn from... | |
| Needle Valves Offer Precision Flow Control to Positive Zero 795500 In-Line Needle Valve This valve is a simple instrument for precision control of flow to positive zero. It has only... |