RS Pro Joystick Controllers which are constructed from a conductive plastic that is optimised for a long life and an anodised aluminium precision machined body. These two axis joystick controllers offer a noise free output due to the use of a precious metal wiper. With a resistance range of 5 kΩ, these joystick controllers also have an infinite resolution.
1 W power rating at 70°C. Nitrial rubber boot. Stainless steel mounting flange. ±20% standard resistance tolerance . 842-7175 has a push button, 842-7172 does NOT have a push button
Number of Axes = 2
Switch Technology = Dual Axis Potentiometric
Handle Type = Knob
Contact Current Rating = 10 (Short Time Wiper Current) mA
Joystick Travel = 25-0-25 °
Terminal Type = PTFE- Wire (4Wire)
Mechanical Life = 2000000Operations
Depth Behind Panel = 40mm
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +105°C
RS Components, Ltd. | |
---|---|
Product Category | Industrial Joysticks |
Product Number | 8427172 |
Grip Style | Knob |
Material of Construction | Knob |
Joystick Technology | Resistive (Potentiometric); Dual Axis Potentiometric |