Self-centering three axis joystick using hall effect non-contacting technology
Number of Axes = 3
Switch Technology = Hall Effect
IP Rating = IP65, IP68
Handle Type = Button
Contact Voltage Rating = 4.75V
Contact Current Rating = 10 mA @ 5 V ac
Joystick Travel = 36 °
Mechanical Life = 3000000Cycles
Depth Behind Panel = 32.77mm
Minimum Operating Temperature = -25°C
RS Components, Ltd. | |
---|---|
Product Category | Industrial Joysticks |
Product Number | 6932332 |
Grip Style | Button |
Material of Construction | Button |
Joystick Technology | Inductive (Noncontact); Hall Effect |
Number of Axes | 3-Axis Control |