Eaton Corporation Joy Stick Operator 10250T45113

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Joy Stick Operator - 10250T45113 - Eaton Corporation
Cleveland, OH, USA
Joy Stick Operator
10250T45113
Joy Stick Operator 10250T45113
ROUND, WITHOUT LATCH TYPE 30.5 MM SIZE MAINTAINED UP/MAINTAINED LEFT/MAINTAINED RIGHT OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE 4 POSITION(S) APPROVAL UL 508, CSA C22.2, CE CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT OPERATING TEMPERATURE 140 DEG F 10250T MODEL
  • ROUND, WITHOUT LATCH TYPE
  • 30.5 MM SIZE
  • MAINTAINED UP/MAINTAINED LEFT/MAINTAINED RIGHT OPERATION TYPE
  • NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
  • 4 POSITION(S)
  • APPROVAL UL 508, CSA C22.2, CE
  • CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT
  • OPERATING TEMPERATURE 140 DEG F
  • 10250T MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Industrial Joysticks
Product Number 10250T45113
Product Name Joy Stick Operator
Electrical Output Switched
Unlock Full Specs
to access all available technical data

Similar Products

Stepper motor controller, 2 phase - X-MCA-S - Zaber Technologies, Inc.
Specs
Operating Temperature 32 to 122 F (0.0 to 50 C)
View Details
Maintained Joystick Switch - MKS Series - Schmersal Inc.
Specs
Grip Style Ball
Material of Construction Aluminum & Rubber
Mounting Panel
View Details
AJN Joystick -  - Sensata Technologies
Sensata Technologies
Specs
Grip Style Straight or Conical Tube
Joystick Technology Hall Effect
Electrical Output CANbus; Pulse Width Modulation
View Details
 - 1234588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Grip Style Toggle
Material of Construction Toggle
Joystick Technology Momentary
View Details