Accessorie Air Compressor Systems Refrigerated Air Dryers - Dual Control and Demand Manager Series TH 451E

Description
Dryer Sizing To select a dryer for you application, first find the capacity correction factors that correspond to your compressed air pressure and temperature from Table 1 and the ambient air temperature or cooling water temperature from Table 2. Multiply the two factors together to find the overall capacity correction factor. Multiply a dryer's rated capacity by the overall capacity correction factor to determine the dryer's capacity at your operating conditions. Outlet dew point correction factors may be used when the required dewpoint is greater than 38°F.

Suppliers

Company
Product
Description
Supplier Links
Refrigerated Air Dryers - Dual Control and Demand Manager Series - TH 451E - Accessorie Air Compressor Systems
Orange, CA, USA
Refrigerated Air Dryers - Dual Control and Demand Manager Series
TH 451E
Refrigerated Air Dryers - Dual Control and Demand Manager Series TH 451E
Dryer Sizing To select a dryer for you application, first find the capacity correction factors that correspond to your compressed air pressure and temperature from Table 1 and the ambient air temperature or cooling water temperature from Table 2. Multiply the two factors together to find the overall capacity correction factor. Multiply a dryer's rated capacity by the overall capacity correction factor to determine the dryer's capacity at your operating conditions. Outlet dew point correction factors may be used when the required dewpoint is greater than 38°F.

Dryer Sizing
To select a dryer for you application, first find the capacity correction factors that correspond to your compressed air pressure and temperature from Table 1 and the ambient air temperature or cooling water temperature from Table 2. Multiply the two factors together to find the overall capacity correction factor. Multiply a dryer's rated capacity by the overall capacity correction factor to determine the dryer's capacity at your operating conditions. Outlet dew point correction factors may be used when the required dewpoint is greater than 38°F.

Supplier's Site

Technical Specifications

  Accessorie Air Compressor Systems
Product Category Compressed Air Dryers
Product Number TH 451E
Product Name Refrigerated Air Dryers - Dual Control and Demand Manager Series
Dryer Technology Refrigerated
Unlock Full Specs
to access all available technical data

Similar Products

Refrigerated Dryers - Kryosec TAH - TCH Series - Kaeser Compressors, Inc.
Specs
Dryer Technology Refrigerated
Power Source AC Single Phase
Dimensions & Weight 53 - 165 lbs
View Details
Membrane air dryer - MS6N-LDM1-1/2-P20-Z - Festo Corporation
Specs
Dryer Technology Membrane
Capacity 7.06 SCFM (12 m³/hr)
Max. Pressure 43.51 to 181 psi (30.62 to 128 m H2O)
View Details
Gas Dryer / Humidifier - FORBLUE™ sunsep™ - AGC Chemicals Americas, Inc.
Specs
Dryer Technology Membrane
View Details
X-Stream™ Super Liquid Separator - NF-200 - Nex Flow Air Products Corp.
Specs
Dryer Technology InLine
Power Source None
Dimensions & Weight Ø55×207 (mm), 0.40kg
View Details