Spirax-Sarco Monnier International Ultraclean Compressed Air Filter IC3DM

Description
The Monnier International Ultraclean high ef ficiency oil removing filters have been designed to provide high quality compressed air (free from liquid and solid contaminants) for pneumatic systems. For use in applications where compressed air of a particularly high quality is required. Typical examples include air bearings on machine tools, air gauging equipment, instrument air supplies, breathing air, etc. Principal features: Internal and external high quality black anodised finish. Maximum flow 15.57 dm 3 /s (33 scfm). Efficiency testing carried out in accordance with ISO 12500 at 51 mg/m 3 (40 ppm) inlet concentration. Oil efficiency = 99.95%. Oil carryover less than 0.025 5 mg/m 3 (0.02 ppm). Particle efficiency = 99.6%. 100% water removal in liquid or aerosol form at line temperature. Polycarbonate bowl.

Suppliers

Company
Product
Description
Supplier Links
Monnier International Ultraclean Compressed Air Filter - IC3DM - Spirax-Sarco
Cheltenham, United Kingdom
Monnier International Ultraclean Compressed Air Filter
IC3DM
Monnier International Ultraclean Compressed Air Filter IC3DM
The Monnier International Ultraclean high ef ficiency oil removing filters have been designed to provide high quality compressed air (free from liquid and solid contaminants) for pneumatic systems. For use in applications where compressed air of a particularly high quality is required. Typical examples include air bearings on machine tools, air gauging equipment, instrument air supplies, breathing air, etc. Principal features: Internal and external high quality black anodised finish. Maximum flow 15.57 dm 3 /s (33 scfm). Efficiency testing carried out in accordance with ISO 12500 at 51 mg/m 3 (40 ppm) inlet concentration. Oil efficiency = 99.95%. Oil carryover less than 0.025 5 mg/m 3 (0.02 ppm). Particle efficiency = 99.6%. 100% water removal in liquid or aerosol form at line temperature. Polycarbonate bowl.

The Monnier International Ultraclean high ef ficiency oil removing filters have been designed to provide high quality compressed air (free from liquid and solid contaminants) for pneumatic systems.

For use in applications where compressed air of a particularly high quality is required. Typical examples include air bearings on machine tools, air gauging equipment, instrument air supplies, breathing air, etc.

Principal features:

  • Internal and external high quality black anodised finish.
  • Maximum flow 15.57 dm 3 /s (33 scfm).
  • Efficiency testing carried out in accordance with ISO 12500 at 51 mg/m 3 (40 ppm) inlet concentration.
  • Oil efficiency = 99.95%.
  • Oil carryover less than 0.025 5 mg/m 3 (0.02 ppm).
  • Particle efficiency = 99.6%.
  • 100% water removal in liquid or aerosol form at line temperature.
  • Polycarbonate bowl.
Supplier's Site

Technical Specifications

  Spirax-Sarco
Product Category Compressed Air Filters
Product Number IC3DM
Product Name Monnier International Ultraclean Compressed Air Filter
Filter Type Coalescing
Connection British Standard Pipe Thread
Maximum Volume 33.0 SCFM (56.09 m³/hr)
Maximum Pressure 145 to 247 psi (102 to 174 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

10-32 to 10-32 Threaded Filter/Screen - CF Series - Beswick Engineering Co., Inc.
Specs
Filter Type General Purpose
Connection #10-32
Dimensions & Weight 5/16" Hex Body
View Details
Manual Drain Filter Separators -  - EXAIR
Specs
Filter Type General Purpose
Connection 1/4" NPT
Maximum Volume 27.0 SCFM (45.89 m³/hr)
View Details
Compressed air filter - LF-1-D-5M-MAXI-NPT - Festo Corporation
Specs
Filter Type General Purpose
Connection 1" NPT; 1 NPT
Maximum Volume 134.2 SCFM (228 m³/hr)
View Details
Compressed Air Filter - HP Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Maximum Volume 530.0 to 28380.0 SCFM (901 to 48238 m³/hr)
View Details