Moduflex Extra Compressed Air Filters
Moduflex Extra Compressed Air Filters provide air quality in accordance with ISO 8573.1:2001, the international standard for compressed air quality.
Moduflex Extras coalescing filters are the first range of filters specifically designed to deliver air quality in accordance with ISO 8573.1 : 2001 when tested with the stringent requirements of the new ISO 12500-1 international standard for Compressed Air Filter Testing.
Parker Hannifin / Automation / Pneumatic - Europe | |
---|---|
Product Category | Compressed Air Filters |
Product Number | P3HFA11DSMN |
Product Name | Moduflex FRLs P3H Series |
Filter Type | Coalescing |
Connection | British Standard Pipe Thread |
Filter Size | 0.0100 microns (0.0100 micrometers) |
Maximum Volume | 7.4 SCFM (12.61 m³/hr) |