Models:
2479-1 Filter w/Manual Drain
2479-1T Filter w/Automatic Drain
Rated Flow:
80 SCFM @ 100 psig
2265 l/min @ 7 Kg/cm2
136 m3/hr @ 7 bar
Max. Pressure:
150 psi
Connections:
1 in NPT
Cartridges: Two (2) Element Design -
1st Stage Scrubber (coalescing)
2nd Stage Polisher (adsorptive)
Physical Data:
Housing - Aluminum
Weight - 25 lbs.
King Engineering Corporation | |
---|---|
Product Category | Compressed Air Filters |
Product Name | Air-Guard 80 scfm Two-Stage Filter |