SMC Corporation of America CD55B25-50

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 164927 - RS Components, Ltd.
Corby, Northants, United Kingdom
ISO Standard compact cylinder with hard anodized aluminium body. Available as double acting with magnetic piston as standard. ISO standard 21287. Compact. Magnetic sensing Stroke = 50mm Bore = 25mm Action = Double Manufacturer Series = C55 Rods = Single Port Connection = M5 x 0.8 Cushioning Type = Rubber Dimensions = 95 x 40 x 40mm Length = 95mm Width = 40mm

ISO Standard compact cylinder with hard anodized aluminium body. Available as double acting with magnetic piston as standard.
ISO standard 21287. Compact. Magnetic sensing
Stroke = 50mm
Bore = 25mm
Action = Double
Manufacturer Series = C55
Rods = Single
Port Connection = M5 x 0.8
Cushioning Type = Rubber
Dimensions = 95 x 40 x 40mm
Length = 95mm
Width = 40mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Cylinders
Product Number 164927
Stroke 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

7/16
Beswick Engineering Co., Inc.
Specs
Stroke 0.1560 inch (3.96 mm)
Rated Load/Force 0.0 to 37 lbs (0.0 to 16.78 kg)
Operating Pressure 0.0 to 250 psi (0.0 to 176 m H2O)
View Details
Customized Pneumatic Cylinders -  - Bansbach Easylift®
Specs
Stroke 7.87 inch (200 mm)
Rated Load/Force 243 lbs (110 kg)
Operating Pressure 87.02 to 145 psi (61.24 to 102 m H2O)
View Details
Hollow Rod Cylinders - 60410 - Jergens, Inc.
Specs
Stroke 0.3100 inch (7.87 mm)
Rated Load/Force 9850 lbs (4467 kg)
Operating Pressure 5000 psi (3519 m H2O)
View Details
 - 1214661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Stroke 0.5906 inch (15 mm)
Rated Load/Force 55.53 to 66.32 lbs (25.18 to 30.08 kg)
Operating Pressure 145 psi (102 m H2O)
View Details