Festo DSBC series profile pneumatic cylinder offer excellent running performance and long service life. Featuring a stainless steel piston rod with external and internal thread options. An extensive range of accessories makes it possible to install the DSBC cylinders virtually anywhere.
Manufacturer Series = DSBC
Action = Double
Rods = Single
Bore = 40mm
Stroke = 50mm
VDMA Standard = 24562
ISO Standard = 6431, 15552
Maximum Operating Pressure = 12 bar
Force at 7 bar = 633 (Retracting) N @ 6 bar, 754 (Advancing) N @ 6 bar
Cushioning Type = Air
RS Components, Ltd. | |
---|---|
Product Category | Air Cylinders |
Product Number | 1215286 |
Stroke | 1.97 inch (50 mm) |
Rated Load/Force | 142 to 169 lbs (64.53 to 76.87 kg) |
Operating Pressure | 174 psi (122 m H2O) |