SMC Corporation of America MGPM16-10Z

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8732689 - RS Components, Ltd.
Corby, Northants, United Kingdom
SMC MGP Compact Guide slide-bearing cylinders with End Lock (that holds the cylinder in position, even if the air supply is disconnected), offer mounting points on the top, side, or bottom (and a T-slot mount option), with pneumatic ports on the top or side. CQM double-acting cylinders are non-rotatable, offer a high resistance to side loads, and are able to withstand lateral loading forces that are more than twice the force experienced by conventional stopper cylinders. SMC MGP cylinders with End Lock are suitable for conveyor line stopping, lifting, positioning, or push-off applications. Action = Double Rods = Single Bore = 16mm Stroke = 10mm Maximum Operating Pressure = 1 MPa Absolute Maximum Pressure = 1.5MPa Cushioning Type = Rubber Bumper Port Connection = M5 x 0.8 Dimensions = 56 x 30 x 62mm Weight = 220g

SMC MGP Compact Guide slide-bearing cylinders with End Lock (that holds the cylinder in position, even if the air supply is disconnected), offer mounting points on the top, side, or bottom (and a T-slot mount option), with pneumatic ports on the top or side. CQM double-acting cylinders are non-rotatable, offer a high resistance to side loads, and are able to withstand lateral loading forces that are more than twice the force experienced by conventional stopper cylinders. SMC MGP cylinders with End Lock are suitable for conveyor line stopping, lifting, positioning, or push-off applications.
Action = Double
Rods = Single
Bore = 16mm
Stroke = 10mm
Maximum Operating Pressure = 1 MPa
Absolute Maximum Pressure = 1.5MPa
Cushioning Type = Rubber Bumper
Port Connection = M5 x 0.8
Dimensions = 56 x 30 x 62mm
Weight = 220g

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Cylinders
Product Number 8732689
Stroke 0.3937 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Compact air cylinder - ADN-20-25-A-PPS-A - Festo Corporation
Specs
Stroke 0.9843 inch (25 mm)
Rated Load/Force 42.26 lbs (19.17 kg)
Operating Pressure 21.76 to 145 psi (15.31 to 102 m H2O)
View Details
Manifold Mount Cylinders - 60484 - Jergens, Inc.
Specs
Stroke 1 inch (25.4 mm)
Rated Load/Force 3925 lbs (1780 kg)
Operating Pressure 5000 psi (3519 m H2O)
View Details
Pneumatic Linear Actuators - ARTEC® Compact & Short Stroke Rod Air Cylinders - SERIES R - SHORT STROKE ROD AIR CYLINDERS -  - Branham, W.C. Inc.
Specs
Stroke 0.1575 to 1.18 inch (4 to 30 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details
GC 3000 Series Guided Air Cylinders -  - Compact Automation
Specs
Stroke 0.3937 to 5.91 inch (10 to 150 mm)
Bore Size 0.4724 to 1.57 inch (12 to 40 mm)
Cylinder Configuration Simple
View Details