Festo DSNU series roundline pneumatic cylinder offer excellent running performance and long service life. Featuring a stainless steel piston rod with external and internal thread options. An extensive range of accessories makes it possible to install the DSNU cylinders virtually anywhere.
Manufacturer Series = DSNU
Action = Double
Rods = Single
Bore = 20mm
Stroke = 60mm
Maximum Operating Pressure = 10 bar
Force at 7 bar = 158 (Retracting) N, 189 (Advancing) N
Cushioning Type = Cushioned
Port Connection = G 1/8
Dimensions = 27 (Dia.) x 192mm
RS Components, Ltd. | |
---|---|
Product Category | Air Cylinders |
Product Number | 1366633 |
Stroke | 2.36 inch (60 mm) |
Rated Load/Force | 35.52 to 42.49 lbs (16.11 to 19.27 kg) |
Operating Pressure | 145 psi (102 m H2O) |