SMC Corporation of America CDQMB50-30(KIT)

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 160436 - RS Components, Ltd.
Corby, Northants, United Kingdom
SMC CQM Compact Guided/Guide Rod cylinders can accommodate direct loads, offer a lateral load resistance that is two to four times greater than SMC series CQ cylinders, and include mounting points that are compatible with SMC CQS and CQ2 series cylinders. The non-rotatable cylinders feature a hard anodized aluminium body, and are available as double-acting units with a magnetic piston as standard. Two mounting bolts are included. Manufacturer Series = CQM Action = Double Rods = Single Bore = 50mm Stroke = 30mm Maximum Operating Pressure = 1 MPa Cushioning Type = Rubber Port Connection = Rc 1/4 Dimensions = 90.5 x 80 x 64mm Weight = 661g

SMC CQM Compact Guided/Guide Rod cylinders can accommodate direct loads, offer a lateral load resistance that is two to four times greater than SMC series CQ cylinders, and include mounting points that are compatible with SMC CQS and CQ2 series cylinders. The non-rotatable cylinders feature a hard anodized aluminium body, and are available as double-acting units with a magnetic piston as standard. Two mounting bolts are included.
Manufacturer Series = CQM
Action = Double
Rods = Single
Bore = 50mm
Stroke = 30mm
Maximum Operating Pressure = 1 MPa
Cushioning Type = Rubber
Port Connection = Rc 1/4
Dimensions = 90.5 x 80 x 64mm
Weight = 661g

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Cylinders
Product Number 160436
Stroke 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

GC 4000 Series Guided Air Cylinders -  - Compact Automation
Specs
Stroke 0.3937 to 5.91 inch (10 to 150 mm)
Bore Size 0.4724 to 1.57 inch (12 to 40 mm)
Cylinder Configuration Simple
View Details
Pneumatic Linear Actuators - ARTEC® Compact & Short Stroke Rod Air Cylinders - SERIES R - SHORT STROKE ROD AIR CYLINDERS -  - Branham, W.C. Inc.
Specs
Stroke 0.1575 to 1.18 inch (4 to 30 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details
1
Beswick Engineering Co., Inc.
Specs
Stroke 1 to 2 inch (25.4 to 50.8 mm)
Rated Load/Force 0.0 to 196 lbs (0.0 to 88.89 kg)
Operating Pressure 0.0 to 250 psi (0.0 to 176 m H2O)
View Details
Compact air cylinder - ADN-16-5-A-P-A - Festo Corporation
Specs
Stroke 0.1969 inch (5 mm)
Rated Load/Force 27.2 lbs (12.34 kg)
Operating Pressure 14.5 to 145 psi (10.21 to 102 m H2O)
View Details