SMC Corporation of America CDQMB16-25(KIT)

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 160559 - RS Components, Ltd.
Corby, Northants, United Kingdom
SMC CQM Compact Guided/Guide Rod cylinders can accommodate direct loads, offer a lateral load resistance that is two to four times greater than SMC series CQ cylinders, and include mounting points that are compatible with SMC CQS and CQ2 series cylinders. The non-rotatable cylinders feature a hard anodized aluminium body, and are available as double-acting units with a magnetic piston as standard. Two mounting bolts are included. Manufacturer Series = CQM Action = Double Rods = Single Bore = 16mm Stroke = 25mm Maximum Operating Pressure = 1 MPa Cushioning Type = Rubber Port Connection = M5 Dimensions = 56.5 x 29 x 29mm Weight = 97g

SMC CQM Compact Guided/Guide Rod cylinders can accommodate direct loads, offer a lateral load resistance that is two to four times greater than SMC series CQ cylinders, and include mounting points that are compatible with SMC CQS and CQ2 series cylinders. The non-rotatable cylinders feature a hard anodized aluminium body, and are available as double-acting units with a magnetic piston as standard. Two mounting bolts are included.
Manufacturer Series = CQM
Action = Double
Rods = Single
Bore = 16mm
Stroke = 25mm
Maximum Operating Pressure = 1 MPa
Cushioning Type = Rubber
Port Connection = M5
Dimensions = 56.5 x 29 x 29mm
Weight = 97g

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Cylinders
Product Number 160559
Stroke 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

7/16
Beswick Engineering Co., Inc.
Specs
Stroke 0.1560 inch (3.96 mm)
Rated Load/Force 0.0 to 37 lbs (0.0 to 16.78 kg)
Operating Pressure 0.0 to 250 psi (0.0 to 176 m H2O)
View Details
Compact air cylinder - ADN-63-30-A-P-A - Festo Corporation
Specs
Stroke 1.18 inch (30 mm)
Rated Load/Force 420 lbs (191 kg)
Operating Pressure 8.7 to 145 psi (6.12 to 102 m H2O)
View Details
Pneumatic Linear Actuators - ARTEC® Compact & Short Stroke Rod Air Cylinders - SERIES F - SHORT STROKE ROD AIR CYLINDERS - Branham, W.C. Inc.
Specs
Stroke 0.1969 to 1.97 inch (5 to 50 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 0.4724 to 3.94 inch (12 to 100 mm)
View Details
Multi-Act Integrated Motion Actuator - MAO Miniature Series - Compact Automation
Specs
Stroke 1 to 4 inch (25.4 to 102 mm)
Rated Load/Force 100 lbs (45.35 kg)
Operating Pressure 35 to 200 psi (24.63 to 141 m H2O)
View Details